location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OSD Audio SVC100 volume control 100 W Rotary volume control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OSD Audio Check ‘OSD Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVC100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC100
Category:
Button or slider which controls the volume on a device.
Volume Controls Check ‘OSD Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OSD Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name OSD Audio SVC100 volume control 100 W Rotary volume control :
The long product name of OSD Audio SVC100 volume control 100 W Rotary volume control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100W Impedance Matching VC, 20Hz - 20kHz, 42 dB
More>>>
Short summary description OSD Audio SVC100 volume control 100 W Rotary volume control:
This short summary of the OSD Audio SVC100 volume control 100 W Rotary volume control data-sheet is auto-generated and uses the product title and the first six key specs.

OSD Audio SVC100, Rotary volume control, White, 100 W, 41.25 x 63.5 x 63.5 mm

Long summary description OSD Audio SVC100 volume control 100 W Rotary volume control:
This is an auto-generated long summary of OSD Audio SVC100 volume control 100 W Rotary volume control based on the first three specs of the first five spec groups.

OSD Audio SVC100. Type: Rotary volume control, Product colour: White. Power handling: 100 W. Dimensions (WxDxH): 41.25 x 63.5 x 63.5 mm