Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Orna Columbia 1070 Leather Brown briefcase

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Orna
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Columbia 1070
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1070EXE2000
Category
Leather or plastic rectangular container with a handle for carrying books and documents.
briefcases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Orna: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3736
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 11 Dec 2017 18:16:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (8,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Orna Columbia 1070 Leather Brown briefcase :
The short editorial description of Orna Columbia 1070 Leather Brown briefcase

Single bellow bag “Smart”, Brown
More>>>
Short summary description Orna Columbia 1070 Leather Brown briefcase:
This short summary of the Orna Columbia 1070 Leather Brown briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Orna Columbia 1070, Leather, Brown, Monotone, 400 mm, 100 mm, 300 mm

Long summary description Orna Columbia 1070 Leather Brown briefcase:
This is an auto-generated long summary of Orna Columbia 1070 Leather Brown briefcase based on the first three specs of the first five spec groups.

Orna Columbia 1070. Material: Leather, Colour of product: Brown, Coloration: Monotone. Width: 400 mm, Depth: 100 mm, Height: 300 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.