location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUN-146FC/10-S4REF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146633273
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb :
The long product name of Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

146GB 10K FC-AL HDD Kit - SUN StorEdge 6
More>>>
Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb:
The official description of Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Storage is a global supplier of IT storage solutions and components. The company's product portfolio includes hard disk drive solutions, RAID solutions and OEM parts. Origin Storage prides itself on superior customer service, competitive pricing and knowledgeable sales staff. The company is unique, not only in its product range but also in its philosophy, which adds up to a professional purchasing experience. Origin Storage - the ideal partner for all your storage management needs.

Short summary description Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb:
This short summary of the Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb, 3.5", 146 GB, 10000 RPM

Long summary description Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb:
This is an auto-generated long summary of Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb based on the first three specs of the first five spec groups.

Origin Storage 146GB 10K FC-AL HDD Kit for SUN StorEdge 6120 Refurb. HDD size: 3.5", HDD capacity: 146 GB, HDD speed: 10000 RPM

Features
HDD size *
3.5"
HDD capacity *
146 GB
HDD speed *
10000 RPM
Interface *
Fibre Channel
Features
Type *
HDD
Component for *
Server/workstation
Compatible products
SUN StorEdge 6
Power
Operating voltage
5 / 12 V