location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8800SAS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568605
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:31:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo
  • - 4 DDR2
  • - iSCSI support
  • - 450 W
Long product name Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA :
The long product name of Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N8800SAS, Intel Core 2 Duo, 4GB DDR2, 8 x SATA/SAS, 4 x USB 2.0, 2 x RJ-45
More>>>
Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA:
The official description of Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blazing Dual Core Performance
The N8800SAS comes loaded with Intel® Core 2 Duo technology for breakthrough speed and performance. With the N8800SAS, business users can enjoy increased concurrent connections and lightning-quick system response.

Unique Dual DOM™ Design
In business, having access to mission-critical data at all times is crucial. The N8800SAS is equipped with a dual Disk On Module (DOM) design to ensure flawless operation and maximum uptime.

Serial Attached SCSI Support
Enter a new generation of data performance with the N8800SAS. This eight bay wonder provides full Serial Attached SCSI (SAS) hard disk support for ultra-fast data throughput.

Rock-Solid Reliability
Every business needs to be able to rely on their data. For these users, the N8800SAS and its multiple RAID modes make sure that data is protected at all times.

Maximum Flexibility
To allow for integration in to virtually any corporate network, system administrators can choose among several file systems, including Ext3, XFS, and ZFS. Also, the N8800SAS provides compatibility with iSCSI initiators for excellent data transfer speeds.

Thecus Technology is always pushing the boundaries of what people expect in NAS storage. Constantly innovating, Thecus has released a number of world firsts, and today, Thecus is proud to announce another one: the N8800SAS - the world's first rackmount NAS to feature SAS hard disk support for blistering data performance.

Engineered for businesses looking for a high performance yet cost-effective storage platform, the N8800SAS is a 2U rackmount NAS that features a bevy of cutting-edge technologies. Headlining is its ability to accommodate up to eight SATA or SAS (Serial Attached SCSI) hard disks. With the N8800SAS, enterprise users can enjoy the speed and reliability of SAS at a fraction of the cost of competing rackmount solutions. At its core, the N8800SAS features an Intel Core 2 Duo processor and DDR2 memory for snappy system response and more concurrent connections. And for even more storage capacity, the N8800SAS is stackable with other N8800SAS units, allowing companies to easy expand their storage at any time.

Of course, performance is just one side of the equation. In a corporate environment, reliability and uptime are paramount. To keep data secure, the N8800SAS offers multiple RAID modes, including RAID 0, 1, 5, 6, 10 and JBOD, and even allows administrators to configure multiple RAID volumes on the same unit for added flexibility. Should changes need to be made, the N8800SAS comes with online RAID migration and expansion, as well as auto-rebuild, hot-swap and hot spare for uninterrupted service. For maximum uptime, the N8800SAS comes with a unique Dual DOM design, a 450W redundant power supply, and dual Gigabit Ethernet ports with 802.3ad link aggregation, load balance, and failover. Data can be backed up via FarStone Drive Clone PRO 5.0 or Thecus proprietary Nsync remote replication, and to ensure total data security, the N8800SAS even features AES 256 bit RAID volume encryption.

Finally, the N8800SAS offers unrivalled flexibility. Multiple selectable file systems, including Ext3, XFS and ZFS, and compatibility with Windows, Mac OS, and Linux, make the N8800SAS easy to integrate into virtually any corporate network. What's more, the N8800SAS comes equipped with a multitude of useful features, including a media server, a download manager, web server functionality, CD/DVD ISO image sharing, and even can be used as an IP cam surveillance server.

Short summary description Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA:
This short summary of the Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA, Intel® Core™2 Duo, 4 GB, DDR2

Long summary description Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA:
This is an auto-generated long summary of Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA based on the first three specs of the first five spec groups.

Origin Storage Thecus 8 Bay Rackmount NAS Enclosure SAS or SATA. Processor family: Intel® Core™2 Duo. Internal memory: 4 GB, Internal memory type: DDR2

Storage
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, XFS, ZFS
Processor
Processor family *
Intel® Core™2 Duo
Memory
Internal memory *
4 GB
Internal memory type
DDR2
Network
iSCSI support
Yes
Ports & interfaces
USB 2.0 ports quantity
4
RS-232 ports
1
Ethernet LAN (RJ-45) ports *
2
eSATA
Yes
Performance
Multilingual support
Yes
Performance
Web-based management
Yes
Access Control List (ACL)
Yes
On/off switch
Yes
Power
Power supply unit (PSU) capacity
450 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Compatible operating systems
Windows 7/2000/XP/2003/Vista UNIX/Linux Mac OS 9 / X
Networking features
Gigabit Ethernet
Power LED
Yes