location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 8 Bay Rackmount NAS Enclosure with 24Tb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8800PLUS-24000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568551
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U)
  • - Total installed storage capacity: 24.576 TB Number of storage drives supported: 8
  • - Intel® Celeron®
  • - 2
  • - LCD
  • - 350 W
Long product name Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb :
The long product name of Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8x 3TB HDD, Intel Celeron-M, 2GB DDR2, 1x eSATA, 2x RJ-45, 5x USB 2.0, 1x RS-232, 1x PCI-e x 8
More>>>
Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb:
The official description of Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Businesses around the world need every advantage they can get against their competitors. The faster an organization reacts, the more likely they are to come out on top. Top corporations know that speed is an essential component of competitiveness and with that in mind, digital storage leader Thecus® Technology is pleased to announce the N8800+ 2U Rackmount Storage Server. With massive storage, blazing speed, and an internal PCI-E 8X slot that is compatible with next-generation 10Gb Ethernet cards, the N8800+ is the ideal network storage solution for the enterprise on the cutting-edge.

With the N8800+, performance is the name of the game. Inside the N8800+ lies an internal PCIe x8 slot, which delivers up eight times more bandwidth than the PCIe x1 slot found in the N8800. This slot makes the N8800+ fully equipped to accommodate the latest 10Gb Ethernet cards, allowing corporations to upgrade their networks to blazing-fast 10GB speeds for maximum data transfer rates and throughput. To enable smooth operation for even multiple corporate clients, the N8800+ is powered by Intel® Celeron M CPU and comes loaded with 2GB of DDR2 memory, which means more productivity and less waiting around.

Companies with large storage needs will love the N8800+. Eight SATA drive bays provide up to 16TB of storage, and organizations that need more simply have to add another N8800+ to their data center using the stackable feature. Up to five N8800+es can be connected together and accessed via a master system for seamless storage expansion. All of this data can be protected via multiple RAID modes including RAID 0, 1, 5, 6, 10, and JBOD, and these can be managed easily with online RAID expansion and migration. To deliver maximum uptime, the N8800+ comes with Thecus®' Dual DOM design, which includes a secondary DOM designed to reprogram the primary DOM should it fail for any reason. An optional redundant power supply ensures that company data is always safe and secure, even during a power failure. And for unbeatable flexibility, the N8800+ also supports iSCSI thin provisioning, and is fully compatible with iSCSI initiators. With the popularity of VMware, virtualization technology is now widely used in the IT world. Thecus® is now the member of Technology Alliance Partner (TAP), and N8800+ is now officially VMware Ready certified.

“The age of the 10Gb corporate network is at hand, and the Thecus® N8800+ is ready,” said Florence Shih, Thecus® Technology General Manager. “With the unprecedented performance, security, and reliability of the N8800+, companies can equip their IT departments to handle the ever-growing demands of the modern enterprise.”

Short summary description Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb:
This short summary of the Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb, Rack (2U), Intel® Celeron®, 24.576 TB

Long summary description Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb:
This is an auto-generated long summary of Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb based on the first three specs of the first five spec groups.

Origin Storage Thecus 8 Bay Rackmount NAS Enclosure with 24Tb. Total installed storage capacity: 24.576 TB, Storage drive capacity: 3.07 TB, Storage drive interface: Serial ATA. Processor family: Intel® Celeron®. Internal memory: 2 GB. Chassis type: Rack (2U), Display type: LCD. Power supply unit (PSU) capacity: 350 W

Storage
Storage drive capacity *
3.07 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Total installed storage capacity *
24.576 TB
Number of storage drives installed *
8
Number of storage drives supported *
8
Processor
Processor family *
Intel® Celeron®
Memory
Internal memory *
2 GB
Ports & interfaces
USB 2.0 ports quantity
4
Ports & interfaces
eSATA ports quantity
1
RS-232 ports
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (2U)
LED indicators
Yes
Display type
LCD
Power
Power supply unit (PSU) capacity
350 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Compatible operating systems
Windows 2000/XP/2003/Vista/7 UNIX/Linux Mac OS 9 / X
Networking features
10/100/1000 Base-TX