location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N8200XXX + 8x1TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8200XXX-8000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U)
  • - Total installed storage capacity: 8.192 TB Number of storage drives supported: 8
  • - Intel Atom® D525 1.8 GHz
  • - 1
  • - LCD
  • - 400 W
Long product name Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB :
The long product name of Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8x 1TB HDD, Intel Atom D525, 1 GB DDR3, 1x eSATA, 2x RJ-45, 4x USB 2.0, 1x RS-232
More>>>
Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB:
The official description of Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new XXX line of Thecus NAS is leading the way in catering to your needs. With Xtreme power, Xtreme function, and Xtreme value, these Thecus NAS deliver. Whether it be a strong product for a budget price or a high-powered NAS for the tech-savvy, each model is extremely geared towards fitting you. From an extremely speedy 2-bay for your home office to an extremely powerful 8-bay rackmount for even the most demanding enterprise, Thecus XXX NAS are ready for you.

To run a business in the modern world, flexibility is essential. Because of this, the server is slowly giving way to the NAS, especially among small and medium businesses. The N8200XXX takes the flexibility and functionality that Thecus has become known for and takes it even further. SMB’s will love it not only for its massive 24TB of data capacity, but also for its features that can turn a business into a community.

The N8200XXX becomes a place where everyone can share information and ideas. Today’s businesses are frequently working with large files in large groups, and this is the perfect way to get everyone on the same page. Posting large files on the public NAS is a great way to forgo the limitations of email and streamline cooperation. Internal news and product information can also be saved in a public location for everyone to access. The N8200XXX’s powerful Intel Atom D525 dual-core processor and DDR3 memory makes all of these processes run quickly and smoothly, even with heavy traffic.

Restricted or private folders are also easy to organize with Thecus’s new UI. iSCSI thin provisioning gives users flexible folders that eliminate wasted space left by fixed private folders. User quotas provide a new way of giving users private space across multiple RAID partitions. These functions provide additional practical ways of sharing and dividing space that caters to your company’s specific needs.

Functions that allow you to spend less time fussing with settings and more time focusing on what’s important are intrinsic to the N8200XXX, but some things in life just can’t be expressed in a PPT. The N8200XXX features Thecus’s new advanced Piczza photo server to share just those things. Company parties, client dinners, and conference photos can be posted for all to see, as well as photos of more personal events such as birthday parties, weddings, and newborn babies. Maintaining a bright and happy workplace is as important as anything for success, and the N8200XXX gives you the power to do just that.

Short summary description Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB:
This short summary of the Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage N8200XXX + 8x1TB, Rack (2U), Intel Atom®, D525, 1 GB, 8.192 TB

Long summary description Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB:
This is an auto-generated long summary of Origin Storage N8200XXX + 8x1TB Rack (2U) Intel Atom® D525 1 GB 8.192 TB based on the first three specs of the first five spec groups.

Origin Storage N8200XXX + 8x1TB. Chassis type: Rack (2U). Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB. Total installed storage capacity: 8.192 TB

Storage
Storage drive capacity *
1.02 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Total installed storage capacity *
8.192 TB
Number of storage drives installed *
8
Number of storage drives supported *
8
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D525
Processor frequency *
1.8 GHz
Processor cores
2
Processor threads
4
Processor cache
1 MB
Bus type
DMI
ECC supported by processor
No
Physical Address Extension (PAE)
32 bit
Processing Die size
87 mm²
Processor cache type
L2
Processor code
SLBXC
Processor codename
Pineview
Processor lithography
45 nm
Processor operating modes
64-bit
Processor package size
22 x 22 mm
Processor socket
BGA 559
Stepping
B0
Tjunction
100 °C
Thermal Design Power (TDP)
13 W
Maximum internal memory supported by processor
4 GB
Memory bandwidth supported by processor (max)
6.4 GB/s
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Ports & interfaces
USB 2.0 ports quantity
4
eSATA ports quantity
1
Ports & interfaces
RS-232 ports
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (2U)
LED indicators
Yes
Display type
LCD
Power
Power supply unit (PSU) capacity
400 W
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
No
Execute Disable Bit
Yes
Idle States
No
Intel 64
Yes
Intel Demand Based Switching
No
Intel Enhanced Halt State
No
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Number of Processing Die Transistors
176 M
Thermal Monitoring Technologies
No
Memory channels supported by processor
Single
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Compatible operating systems
Windows 2000/XP/2003/Vista/7 UNIX/Linux Mac OS X
Networking features
10/100/1000 Base-TX
Processor ARK ID
49490