location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N7700SAS-14000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568469
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - Total installed storage capacity: 14.336 TB Number of storage drives supported: 7
  • - Intel® Core™2 Duo
  • - LCD
  • - 300 W
Long product name Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb :
The long product name of Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7x 2TB 3.5" HDD, Intel Core 2 Duo, 1x eSATA, 2x RJ-45, 4x USB 2.0, 1x RS-232, 1x PCI-e x 1
More>>>
Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb:
The official description of Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blazing Dual Core Performance

The N7700SAS comes loaded with Intel® Core 2 Duo technology for breakthrough speed and performance. With the N7700SAS, business users can enjoy increased concurrent connections and lightning-quick system response.

Unique Dual DOM™ Design

In business, having access to mission-critical data at all times is crucial. The N7700SAS is equipped with a dual Disk On Module (DOM) design to ensure flawless operation and maximum uptime.

Serial Attached SCSI Support

Enter a new generation of data performance with the N7700SAS. This eight bay wonder provides full Serial Attached SCSI (SAS) hard disk support for ultra-fast data throughput.

Rock-Solid Reliability

Every business needs to be able to rely on their data. For these users, the N7700SAS and its multiple RAID modes make sure that data is protected at all times.

Maximum Flexibility

To allow for integration in to virtually any corporate network, system administrators can choose among several file systems, including Ext3, XFS, and ZFS. Also, the N7700SAS provides compatibility with iSCSI initiators for excellent data transfer speeds.

Thecus®, the leader in digital storage, today announced the availability of its latest 7-bay NAS server, the N7700SAS. Offering massive storage capacity and cutting-edge technology, the N7700SAS is an enterprise class NAS server providing incredible flexibility, reliability, and expandability.

The N7700SAS brings the latest technologies to the table, including seven SATA/SAS hard disk bays that accommodate multiple terabytes of storage. To manipulate all of this data, an Intel® Core 2 Duo processor and DDR2 memory allow for more concurrent connections and quicker system response. For data protection, the N7700SAS lets you choose from a wide selection of RAID modes, including RAID 0, 1, 5, 6, 10 and JBOD. The N7700SAS also supports multiple RAID volumes, enabling system administrators to choose the right combination of RAID volumes for the network. Should changes need to be made, the N7700SAS also features online RAID expansion, online RAID migration, and auto rebuild for maximum flexibility.

Speaking of flexibility, the N7700SAS supports multiple file systems, including XFS, EXT3 and ZFS. Users can select the system that they require and create the needed capacity for different applications. For those who require even greater performance, the N7700SAS supports iSCSI initiators, which means that businesses can enjoy blazing file transfer performance over Ethernet without the hassle and expense of fiber-channel. N7700SAS also features with dual-DOM design, an extra DOM is installed to ensure continuous and flawless operation on the unit. Users do not need to worry about down-time due to unexpected system failure.

Short summary description Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb:
This short summary of the Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb, Tower, Intel® Core™2 Duo, 14.336 TB

Long summary description Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb:
This is an auto-generated long summary of Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb based on the first three specs of the first five spec groups.

Origin Storage Thecus 7 Bay NAS Enclosure SAS or SATA with 14Tb. Chassis type: Tower. Processor family: Intel® Core™2 Duo. Total installed storage capacity: 14.336 TB

Storage
Storage drive capacity *
2.05 TB
Storage drive size
3.5"
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Total installed storage capacity *
14.336 TB
Number of storage drives installed *
7
Number of storage drives supported *
7
Processor
Processor family *
Intel® Core™2 Duo
Ports & interfaces
USB 2.0 ports quantity
4
eSATA ports quantity
1
RS-232 ports
1
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
LED indicators
Yes
Display type
LCD
Power
Power supply unit (PSU) capacity
300 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Compatible operating systems
Windows 2000/XP/2003/Vista/7 UNIX/Linux Mac OS 9/X
Networking features
10/100/1000 Base-TX