location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 7 Bay NAS Enclosure with 21Tb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N7700PRO-21000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568438
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - Total installed storage capacity: 21.504 TB Number of storage drives supported: 7
  • - Intel® Core™2 Duo
  • - 4
  • - LCD
  • - 300 W
Long product name Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb :
The long product name of Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7x 3TB HDD, Intel Core 2 Duo, 4GB DDR2, LCD, 2x RJ-45, 4x USB 2.0, 1x eSATA, 1x RS232, 1x PCI-e x8
More>>>
Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb:
The official description of Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Breakthrough Performance
The N7700PRO offers unprecedented data performance, reaching speeds of over 300MB/s. Why wait around for file transfers to complete? With the N7700PRO, users no longer have to.

Superior Specs
Powered by an Intel® Core™ 2 Duo processor and featuring 4GB of high-speed DDR2 memory, the N7700PRO is the most powerful NAS unit on the market. Enjoy instantaneous system response and increased concurrent connections with the N7700PRO.

Ready For the Future
Future technologies are around the corner, and the N7700PRO is ready. With its PCI-e slot, the N7700PRO can accommodate a number of emerging technologies. Add a 10Gb Ethernet adaptor and experience the lightning-fast file transfers. With PCI-e expansion, the N7700PRO is ready for whatever may come.

Unique Dual DOM™ Design
In business, having access to mission-critical data at all times is crucial. The N7700PRO is equipped with a dual Disk On Module (DOM) design to ensure flawless operation and maximum uptime.

Incredibly Expandable and Adaptable
The N7700PRO offers excellent storage expansion possibilities with its stackable feature. Simply connect up to five N7700PROs together and conveniently control them all using a single unit. You will also be pleased to hear that the N7700PRO is also compatible with iSCSI initiators for blazing transfer speeds.

Maximum Flexibility and Expansion
Aside from being iSCSI ready, the N7700PRO offers unmatched flexibility. Support for multiple file systems including Ext3, XFS and ZFS, as well as online RAID migration and expansion, means that the N7700PRO's data protection and capacity are upgradable and can be integrated into virtually any company network with ease. Users can add larger hard disks to available slots and join an existing RAID volume. The N7700PRO will automatically rebuild the RAID array and increase storage capacity.

Handy Snapshot Feature for Version Control
The N7700PRO is capable version control via a snapshot function with the ZFS file system, allowing users to efficiently create and restore remote backups. For users, the result is total data security and peace of mind.

Thecus® Technology is always pushing the boundaries of what NAS devices are capable of. Today, Thecus® is proud to introduce the N7700PRO, the follow up to the award winning N7700. While the original N7700 made its mark by being the world's first seven-bay NAS device, the N7700PRO raises the stakes with breathtaking performance, unmatched reliability, and maximum flexibility.

With the N7700PRO, blistering performance is the name of the game. At its core is an Intel® Core 2 Duo CPU and a whopping 4GB of high-speed DDR2 800 memory, making it the most powerful NAS unit available. In fact, with its PCI-e slot, the N7700PRO can reach data transfer speeds of over 300MB/s by adding a PCI-e 10Gb Ethernet adapter! All of this raw power easily manipulates large amounts of data - perfect for the N7700PRO's seven 3.5" SATA drive bays that can accommodate up to 14TB of storage. Need even more storage at your disposal? With its stackable feature, you can connect up to five N7700PROs together and easily manage them all via a master unit. The N7700PRO is even compatible with iSCSI initiators and supports iSCSI thin provisioning for added performance and flexibility.

The raw speed is only part of the story. The N7700PRO is an ideal place to safely secure your data. Multiple RAID modes including RAID 0, 1, 5, 6, 10, and JBOD allow you to choose the ideal level of data redundancy to suit your needs. Online RAID expansion and migration are there as well for added convenience. For ultimate reliability, the N7700PRO also comes with a unique Dual DOM™ design, which features a secondary DOM that automatically reprograms the primary DOM should a failure occur. To ensure compatibility with as many networks as possible, the N7700PRO supports multiple file systems (Ext3, XFS and ZFS) and multiple operating systems (Windows, Mac, and Linux). With the popularity of VMware, virtualization technology is now widely used in the IT world. Thecus® is now the member of Technology Alliance Partner (TAP), and N7700PRO is undergoing full VMware certification.

Short summary description Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb:
This short summary of the Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb, Tower, Intel® Core™2 Duo, 4 GB, 21.504 TB

Long summary description Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb:
This is an auto-generated long summary of Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb based on the first three specs of the first five spec groups.

Origin Storage Thecus 7 Bay NAS Enclosure with 21Tb. Chassis type: Tower. Processor family: Intel® Core™2 Duo. Internal memory: 4 GB. Total installed storage capacity: 21.504 TB

Storage
Storage drive capacity *
3.07 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Total installed storage capacity *
21.504 TB
Number of storage drives installed *
7
Number of storage drives supported *
7
Processor
Processor family *
Intel® Core™2 Duo
Memory
Internal memory *
4 GB
Ports & interfaces
USB 2.0 ports quantity
4
eSATA ports quantity
1
Ports & interfaces
RS-232 ports
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
LED indicators
Yes
Display type
LCD
Power
Power supply unit (PSU) capacity
300 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Compatible operating systems
Windows 7/2000/XP/2003/Vista UNIX/Linux Mac OS 9 / X
Networking features
10/100/1000 Base-TX
Power LED
Yes
Link/Act LED
Yes