location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 7 Bay NAS Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 7 Bay NAS Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N7700PLUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568360
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:31:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 7 Bay NAS Enclosure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - Number of storage drives supported: 7
  • - Intel® Celeron®
  • - 2 DDR2
  • - LCD
  • - 300 W
Long product name Origin Storage Thecus 7 Bay NAS Enclosure :
The long product name of Origin Storage Thecus 7 Bay NAS Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7x 3.5" SATA HDD, Intel Celeron, 2GB DDR2, LCD, 2x RJ-45, 4x USB 2.0, 1x eSATA, 1x RS232, 1x PCI-e x8
More>>>
Origin Storage Thecus 7 Bay NAS Enclosure:
The official description of Origin Storage Thecus 7 Bay NAS Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready For the Future
Future technologies are around the corner, and the N7700+ is ready. With its PCI-e slot, the N7700+ can accommodate a number of emerging technologies. Add a 10Gb Ethernet adaptor and experience the lightning-fast file transfers. With PCI-e expansion, the N7700+ is ready for whatever may come.

Unique Dual DOM™ Design
In business, having access to mission-critical data at all times is crucial. The N7700+ is equipped with a dual Disk On Module (DOM) design to ensure flawless operation and maximum uptime.

Stackable Storage and iSCSI Ready
The N7700+ supports iSCSI initiators, which allows servers to access it as a direct-attached-storage device over LAN or Internet with excellent transfer speeds. With this capability, users can centrally manage and deploy storage for their entire network. In addition, the N7700+ is also stackable, enabling users to connect their unit with up to five additional N7700+s via a master system as a large data pool. With iSCSI and stackability, expanding the capacity of application servers is both quick and easy.

Maximum Flexibility and Expansion
Aside from being iSCSI ready, the N7700+ offers unmatched flexibility. Support for multiple file systems including Ext3, XFS and ZFS, as well as online RAID migration and expansion, means that the N7700+'s data protection and capacity are upgradable and can be integrated into virtually any company network with ease. Users can add larger hard disks to available slots and join an existing RAID volume. The N7700+ will automatically rebuild the RAID array and increase storage capacity.

Handy Snapshot Feature for Version Control
The N7700+ is capable version control via a snapshot function with the ZFS file system, allowing users to efficiently create and restore remote backups. For users, the result is total data security and peace of mind.

The 7-bay NAS is shaping up to be the go-to desktop NAS device for users who require both massive storage and blazing performance. Today, Thecus® Technology is pleased to introduce the N7700+, a seven-bay storage server that retains all of the robust functionality of the N7700, but ups the ante with a PCIe x8 slot suitable for 10Gb Ethernet cards.

Thecus® constantly engineers new ways to squeeze the maximum performance from existing technologies. The N7700+ one-ups its predecessor by including an internal PCIe x8 slot. Compared to the x1 slot found in the N7700, the N7700+'s PCIe slot offers up to eight times more bandwidth, which makes it perfect for 10Gb Ethernet cards. Outfitted with one of these cards, the N7700+ is fully compatible with the latest 10Gb networks, delivering unprecedented data transfer rates for the most demanding users.

"The N7700 offered unprecedented performance, and with the new N7700+, Thecus® has raised the bar yet again, with the new PCIe x8 slot, N7700+ users will be able to connect the latest 10GbE NICs and enjoy next-generation transfer speeds in their corporate environment." Thecus Technology

Of course, the N7700+ still includes the extensive feature set of the N7700. A wide selection of RAID modes including RAID 0, 1, 5, 6, 10, and JBOD are there, allowing system admins to choose the optimal level of data protection. The N7700+'s Dual DOM design gives added system reliability by reprogramming the primary DOM with a secondary DOM in case of a failure. System administrators don't have to worry about the N7700+ not being compatible with their existing network as the N7700+ supports Ext3, XFS, and ZFS file systems, and is fully compatible with Windows, Mac and Linux. Admins will also love the fact that the N7700+ comes with online RAID expansion and migration, making it easy to administer from anywhere on the network.

The N7700+ is powered with an Intel® Celeron™ M CPU and 2GB compliment of high-speed DDR2 memory, enabling it to achieve data transfer speeds of up to 300MB/s by adding a PCI-e 10Gb Ethernet adapter. This power can easily manipulate the up to 14TB of storage space offered by the N7700+'s seven 3.5" hard disk bays. And if 14TB isn't enough, the N7700+ is also stackable with up to five other N7700+es, and all of these can be accessed via the master system for ultimate convenience. The N7700+ is even compatible with iSCSI initiators and supports iSCSI thin provisioning for added performance and flexibility With the popularity of VMware, virtualization technology is now widely used in the IT world. Thecus® is now the member of Technology Alliance Partner (TAP), and N7700+ is now officially VMware® Ready certified.

Short summary description Origin Storage Thecus 7 Bay NAS Enclosure:
This short summary of the Origin Storage Thecus 7 Bay NAS Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 7 Bay NAS Enclosure, Tower, Intel® Celeron®, 2 GB, DDR2

Long summary description Origin Storage Thecus 7 Bay NAS Enclosure:
This is an auto-generated long summary of Origin Storage Thecus 7 Bay NAS Enclosure based on the first three specs of the first five spec groups.

Origin Storage Thecus 7 Bay NAS Enclosure. Chassis type: Tower. Processor family: Intel® Celeron®. Internal memory: 2 GB, Internal memory type: DDR2

Storage
Storage drive size
3.5"
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Number of storage drives supported *
7
Processor
Processor family *
Intel® Celeron®
Memory
Internal memory *
2 GB
Internal memory type
DDR2
Ports & interfaces
USB 2.0 ports quantity
4
eSATA ports quantity
1
RS-232 ports
1
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
LED indicators
Yes
Display type
LCD
Power
Power supply unit (PSU) capacity
300 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Networking features
10/100/1000 Base-TX
Power LED
Yes
Link/Act LED
Yes