Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage N4100Pro Wi-Fi

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N4100Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4100PRO-4000 show
Show alternative article codes used in the online market place
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10102
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 07 Sep 2017 14:23:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Origin Storage N4100Pro Wi-Fi :
The short editorial description of Origin Storage N4100Pro Wi-Fi

N4100Pro, 4 x 1TB 3.5 SATA HDD, 2 x RJ-45, 3 x USB 2.0
More>>>
Short summary description Origin Storage N4100Pro Wi-Fi:
This short summary of the Origin Storage N4100Pro Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.
Origin Storage N4100Pro, 4048 GB, Serial ATA, 1024 GB, 3.5", 0, 1, 5, 6, 10, JBOD, 7200 RPM
Long summary description Origin Storage N4100Pro Wi-Fi :

Origin Storage N4100Pro. Total installed storage capacity: 4048 GB, Storage drive interface: Serial ATA, Storage drive capacity: 1024 GB. Power supply unit (PSU) capacity: 200 W. Compatible operating systems: Windows 7/ 2000/ XP/ 2003/ Vista Linux/Unix Mac OS 9/ X +, Networking features: Gigabit Ethernet, Supported protocols: TCP/IP/Appletalk SMB/CIFS, HTTP/HTTPS, FTP, NFS, AFP

This is an auto-generated long summary of Origin Storage N4100Pro Wi-Fi based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Sitecom MD-254 Storage Server Sitecom MD-254 Storage Server
(show image)
MD-254 MD-254  —