location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 3 Bay NAS Enclsoure with 3Tb Storage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3200XXX-3000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568094
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:41:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 3.072 TB Number of storage drives supported: 3
  • - Intel Atom® N270 1.6 GHz
  • - 1 DDR2
Long product name Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage :
The long product name of Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N3200XXX, Intel Atom N270, 1024MB DDR2, 3 x 1TB 3.5" SATA, 2 x USB 2.0, 2 x RJ-45
More>>>
Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage:
The official description of Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extreme Speed
The N3200XXX is powered by an Intel Atom N270 processor for excellent system response and file transfer speed. With RAID 5 and vastly improved data throughput, the N3200XXX redefines the three-bay NAS once again with increased usability, functionality, and performance.

Extreme Data Backup
Secure your data with the sophisticated features and refined simplicity that only Thecus can offer. Incremental backups and recover data with Acronis’s True Image software, take and revert back to system snapshots at your leisure, and remotely backup to anywhere in the world with native Rsync support.

Extreme Power Management
N3200XXX supports scheduled power on/off. With this feature, users can set what time the system turns on or off. This feature is a big plus for people who want to conserve energy. Wake-On-LAN enables users to remotely turn the system on without leaving their seat.

Extreme Protection
Put safety first with AES256bit RAID volume encryption and USB Key functionality. An impenetrable wall of protection is at your disposal to make sure only those you want can access your data, and no one else. Simply set up a USB flash drive key that unlocks your data with no hassle and maximum protection.

iSCSI Thin Provisioning Support
Get the most out of your storage space with the extreme speed of iSCSI and the efficiency of iSCSI thin provisioning. Connect through iSCSI for the fastest data transfer speeds available and make wasted disk space a thing of the past with thin provisioning's flexible storage functionality.

Online RAID Volume Management
Managing RAID volumes has never been easier thanks to the N3200XXX's Online RAID Volume Management. Administrators can easily expand or migrate RAID volumes without having to power down the system, eliminating costly downtime.

Short summary description Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage:
This short summary of the Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage, Intel Atom®, N270, 1 GB, DDR2, 3.072 TB

Long summary description Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage:
This is an auto-generated long summary of Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage based on the first three specs of the first five spec groups.

Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage. Processor family: Intel Atom®, Processor model: N270, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 3.072 TB

Storage
Storage drive capacity *
1.02 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
0, 1, 5, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext2, ext3, XFS, ZFS
Total installed storage capacity *
3.072 TB
Number of storage drives installed *
3
Number of storage drives supported *
3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N270
Processor frequency *
1.6 GHz
Processor cores
1
Processor threads
2
Processor cache
0.512 MB
Bus type
FSB
CPU multiplier (bus/core ratio)
12
FSB Parity
No
Processing Die size
26 mm²
Processor cache type
L2
Processor code
SLB73
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor package size
22 x 22 mm
Processor socket
Socket F (1207)
Stepping
C0
Tjunction
90 °C
Thermal Design Power (TDP)
2.5 W
Conflict-Free processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
LED indicators
HDD, LAN, WLAN
Performance
Web-based management
Yes
On/off switch
Yes
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
No
Intel 64
No
Intel Demand Based Switching
No
Intel Enhanced Halt State
No
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Number of Processing Die Transistors
47 M
Thermal Monitoring Technologies
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Compatible operating systems
Windows 7/ 2000/ XP/ 2003/ Vista Linux/Unix Mac OS 9/ X +
Networking features
Gigabit Ethernet
Power LED
Yes
Supported protocols
TCP/IP/Appletalk SMB/CIFS, HTTP/HTTPS, FTP, TFTP, NFS v3, AFP
Processor ARK ID
36331