location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 3 Bay NAS Enclsoure with 3Tb Storage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3200PRO-3000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568056
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage :
The long product name of Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N3200Pro, 3 x 1TB 3.5 SATA HDD, 2 x USB 2.0, eSATA, RJ-45 x 2
More>>>
Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage:
The official description of Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgraded 3 Bay NAS with Vastly Elevated Performance
Committed to delivering the utmost performance and security, Thecus proudly introduces the revamped three-bay NAS, the N3200PRO. Powered by an AMD Geode CPU, the N3200PRO delivers the raw horsepower required to transfer files quickly and efficiently. With powerful RAID options (including RAID 5), a built-in LCM display, and vastly improved data throughput, the N3200PRO redefines the three-bay NAS once again with increased usability, functionality, and performance.

Easy Disk Management
Thecus is known for making things simple, and the N3200PRO is no exception. With its uniquely-designed disk management system, installing and removing disks is a snap, which means that users can spend more time enjoying their digital media and less time setting things up.

LCM Display
The handy LCM panel makes managing the N3200PRO easy, even in dimly-lit environments like a living room during a movie screening.

Home NAS with RAID 5 Protection
Our most advanced home NAS yet. The N3200PRO is the first of its kind that offers RAID 5, offering a perfect combination of data security and performance. Enjoy the speed of a striped array with the security of complete data redundancy. What could be better?

Home Application Oriented Features
The N3200PRO is perfect for the home. Its Media Server allows easy connections to DLNA-compatible devices. The iTunes Server offers music streaming throughout the entire home, while the Photo Web Server enables users to share their precious photos anywhere on the network. With the N3200PRO, the digital lifestyle can be fully realized.

Wireless Ready
Optional wireless connectivity via compatible USB dongle allows users to access their media files all without the need for cumbersome wires.

Stylish Design
Featuring clean lines and sophisticated styling, the N3200PRO is equally suited for the study or the living room. Its distinct design makes it an appliance that users will want to show off.

The N3200 from Thecus has been finding its way into living rooms and home offices around the world thanks to a ton of friendly features, large capacity, and RAID 5 security. Today, Thecus is pleased to announce a successor to this groundbreaking product: the N3200PRO. Featuring the power of an AMD Geode CPU, the N3200PRO takes everything you love about the N3200 and improves its performance even further.

Under its svelte 160 x 170 x 215 mm exterior, the N3200PRO is powered by an AMD Geode CPU for superb performance while maintaining low power usage. With its three SATA drive bays, the N3200PRO accommodates up to 6TB of storage, and gives users the option of RAID 5. With RAID 5, home users can enjoy the speed of a striped array with the security of complete data redundancy. The N3200PRO retains its completely tool-less design, which makes installing and removing disks is a snap and a handy LCD display informs users of system status, and enables easy system management in dimly-lit environments. Thecus web-based management system makes a return to the N3200PRO, allowing users to configure and manage the unit through any browser connected to the network, and with USB wireless dongle compatibility, users can even connect to the N3200PRO without being tangled up with wires.

As a NAS for the home, the N3200PRO also comes with a selection of friendly features that enable the digital lifestyle. A built-in iTunes Server makes it easy to stream an entire music library over the network, while a Photo Web Server enables users to share and enjoy photos with friends and relatives. A DLNA-compatible Media Server is also included, making the N3200PRO an ideal device to stream digital content to DLNA-compatible devices. The N3200PRO can also keep an eye on things at home with its Web Surveillance Server. Just plug in a compatible USB webcam and the N3200PRO can take scheduled snapshots all without having a PC turned on! Powerful features and performance makes the N3200PRO the ideal NAS server for the home.

Short summary description Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage:
This short summary of the Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage, 3.072 TB

Long summary description Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage:
This is an auto-generated long summary of Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage based on the first three specs of the first five spec groups.

Origin Storage Thecus 3 Bay NAS Enclsoure with 3Tb Storage. Total installed storage capacity: 3.072 TB

Storage
Storage drive capacity *
1.02 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
0, 1, 5, JBOD
Hot-swap drive bays
Yes
Total installed storage capacity *
3.072 TB
Number of storage drives installed *
3
Number of storage drives supported *
3
Ports & interfaces
USB 2.0 ports quantity
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports *
2
Ports & interfaces
eSATA
Yes
Design
LED indicators
HDD, LAN, WLAN
Performance
Web-based management
Yes
On/off switch
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Compatible operating systems
Windows 7/ 2000/ XP/ 2003/ Vista Linux/Unix Mac OS 9/ X +
Networking features
Gigabit Ethernet
Power LED
Yes
Supported protocols
TCP/IP/Appletalk SMB/CIFS, HTTP/HTTPS, FTP, NFS, AFP