location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2200PLUS-6000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568032
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 6.144 TB Number of storage drives supported: 2
  • - 0.25 DDR2
  • - LED
Long product name Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage :
The long product name of Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N2200 Plus, Cavium SOC, 256MB DDR2, 2 x 3TB SATA, 2 x USB 2.0
More>>>
Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage:
The official description of Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Status At-a-Glance
How is your NAS doing today? With its colorful liquid crystaldisplay, you can monitor your Thecus N2200PLUS Home NAS at all times simply by looking at the intuitive status icons.

Easy to Set Up, Easy to Use
High tech shouldn't mean high difficulty. The N2200PLUS Home NAS can be set up and installed in a snap and even features Thecus' brand-new AJAX-based web interface for complete ease-of-use.

Solid Data Protection
With RAID 0, 1, and JBOD, you can choose the level of speed and protection you want from the N2200PLUS. And with auto-rebuild and hot swapping, changing hard disks couldn't be easier. To backup your data, Thecus' backup utility and Nsync remote replication are also included.

Friendly Features
Designed for home use, the N2200PLUS Home NAS packs some useful features under the hood, including an iTunes server, a photo web server, a media server, and a download manager. You can even use the N2200PLUS Home NAS as a simple surveillance server by plugging in a compatible USB web cam!

Quietly Saving Money
With fans that automatically spin down when the system is idle, the N2200PLUS Home NAS is a quiet worker. What's more, its intelligent power-saving design means lower overall operating costs.

Greatly Increased Performance
The N2200PLUS Home NAS features a new dual-core processor, 256MB of DDR2 memory, and even Dual Gigabit Ethernet. The result is greatly boosted data performance compared to its predecessor for wicked fast file transfers, smoother streaming video, and snappier system response.

SATA II for Ultra-Fast Transfer Speed
The N2200PLUS Home NAS features support for internal hard drives with SATA II. This top-of-the-line connection transfers at speeds up to an amazing 3Gbit/s. It is also backwards-compatible with SATA I, so your old disks can be swapped in and out without a hitch.

Short summary description Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage:
This short summary of the Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage, 0.25 GB, DDR2, 6.144 TB

Long summary description Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage:
This is an auto-generated long summary of Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage based on the first three specs of the first five spec groups.

Origin Storage Thecus 2 Bay NAS DAS Enclosure with 6Tb Storage. Internal memory: 0.25 GB, Internal memory type: DDR2. Total installed storage capacity: 6.144 TB

Storage
Storage drive capacity *
3.07 TB
Storage drive interface *
Serial ATA
RAID levels
0, 1, JBOD
Hot-swap drive bays
Yes
Supported file systems
XFS
Total installed storage capacity *
6.144 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Memory
Internal memory *
0.25 GB
Internal memory type
DDR2
Ports & interfaces
USB 2.0 ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Design
Display type
LED
Performance
Web-based management
Yes
On/off switch
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Compatible operating systems
Windows 7/ 2000/ XP/ 2003/ Vista Linux/Unix Mac OS 9/ X +
Networking features
Gigabit Ethernet
Power LED
Yes
Supported protocols
TCP/IP/ Appletalk SMB/CIFS, HTTP/HTTPS, FTP, NFS v3, AFP