location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 2 Bay NAS Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 2 Bay NAS Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N2200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146567967
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:31:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage Thecus 2 Bay NAS Enclosure :
The long product name of Origin Storage Thecus 2 Bay NAS Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N2200, 2 x 3.5 SATA 7200RPM HDD, 4 x USB 2.0, LCD
More>>>
Origin Storage Thecus 2 Bay NAS Enclosure:
The official description of Origin Storage Thecus 2 Bay NAS Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Status At-a-Glance
How is your NAS doing today? With its colorful liquid crystal display, you can monitor your N2200 at all times simply by looking at the intuitive status icons.

Easy to Set Up, Easy to Use
Network Attached Storage (NAS) is an IP storage device connected to a computer network. The advantages of Thecus® NAS are to provide data storage management with protection and file sharing functions to other devices across the network. NAS offers other diverse applications and features. High tech shouldnt mean high difficulty. The N2200 can be set up and installed in a snap and even features Thecus brand-new AJAX-based web interface for complete ease-of-use. One-click USB copy button allows effortless and instant file transfer from external USB disk to N2200.

Enterprise-Class Data Protection At Home
With RAID 0, 1, and JBOD, you can choose the level of speed and protection you want from the N2200. And with auto-rebuild and hot swapping, changing hard disks couldnt be easier. To backup your data, Thecus backup utility and Nsync remote replication are also included.

Rich and Friendly Multimedia Features
Designed for home use, the N2200 packs some useful features under the hood, including an iTunes server, a photo web server, and a media server (DLNA/uPnP compatiable). Sony's Playstation 3TM and other DLNA certified digital media players can automatically discover and stream content instantly from the N2200. The most praised download manager (with http, FTP, BT, and eMule download features) on the N2200 brings low power and stable downloading instead of using regular PC. You can even use the N2200 as a simple surveillance server by plugging in a compatible USB web cam or IP cam!

Quietly Saving Money
As low as 11w, leaving it on 24/7 does not cost much at all. A perfect replacement for PC right at home. Its intelligent power-saving design means lower overall operating costs. Saving money and green storage server for the planet. Whats more, with system fan that automatically spins down when the system is idle, the N2200 is a quiet worker. It is so silent that you wont notice its presence.

The N2200 is ideal for storing your entire collection of digital media. With capacity for two 3.5inch SATA hard disks, the N2200 can easily accommodate up to 4TB of storage. For added flexibility, the N2200 is equipped with combo disk bays, which means it can also accommodate 2.5inch SATA hard disks! To keep your data safe, the N2200 also offers several RAID modes including RAID 0, 1 and JBOD. If you need to change out your hard disks, the N2200s hot swap, hot plug, and auto-rebuild capabilities make swapping out hard disks a snap. Wondering how your N2200 is doing? Get system status updates at-a-glance with the N2200s easy-to-read LCD, which displays intuitive icons to show you system information including hard drive access, LAN connectivity, and USB copy status. And because high tech shouldnt mean high difficulty, the N2200 even comes with a handy Thecus® Smart Utility that not only backs up your files, but also allows you to install the N2200 with a single click! Managing your own NAS server just doesnt get easier than this.

But the N2200 is a lot more than mere storage it also comes with a bevy of friendly features to make it the center of your digital lifestyle. Included with the N2200 is an upgraded Download Manager, which not only supports HTTP and FTP downloads, but also BitTorrent and eMule as well! New to the N2200 is dual cam support, which enables you to connect both IP cams and USB webcams to it to assemble your very own simple surveillance server. In addition to this, the N2200 comes with full multimedia support, with an iTunes server, Photo Web Server, and even media streaming via uPNP, making it a wonderful addition to the living room. The N2200 is also very energy efficient, consuming considerably less power than a full on PC, and operates super-silently so you wont even know its there. Best of all, the N2200 brings all of these great features in a very affordable package.

Short summary description Origin Storage Thecus 2 Bay NAS Enclosure:
This short summary of the Origin Storage Thecus 2 Bay NAS Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 2 Bay NAS Enclosure

Long summary description Origin Storage Thecus 2 Bay NAS Enclosure:
This is an auto-generated long summary of Origin Storage Thecus 2 Bay NAS Enclosure based on the first three specs of the first five spec groups.

Origin Storage Thecus 2 Bay NAS Enclosure. RAID levels: 0, 1, JBOD, Supported file systems: XFS. Supported network protocols: TCP/IP/Appletalk, Maximum data transfer rate: 1000 Mbit/s. Display type: LED. Power requirements: AC 100 - 240V, 50/60 Hz, Compatible operating systems: Windows 2000/2003/XP/Vista/7 UNIX/Linux Mac OS 9/X, Networking features: Gigabit Ethernet

Storage
RAID levels
0, 1, JBOD
Hot-swap drive bays
Yes
Supported file systems
XFS
Network
DHCP client
Yes
Supported network protocols
TCP/IP/Appletalk
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
4
Ethernet LAN (RJ-45) ports *
1
Design
Display type
LED
Performance
Web-based management
Yes
Performance
Reset button
Yes
On/off switch
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Power requirements
AC 100 - 240V, 50/60 Hz
Compatible operating systems
Windows 2000/2003/XP/Vista/7 UNIX/Linux Mac OS 9/X
Networking features
Gigabit Ethernet
Power LED
Yes
Supported protocols
TCP/IP/ Appletalk SMB/CIFS, HTTP/HTTPS, FTP, NFS, AFP