location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB-FU956 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146557593
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully compatible with specified laptops
  • - Photo is for illustrative purposes only
  • - Genuine OEM Parts
Warranty: 1 Year
Long product name Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point :
The long product name of Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point
More>>>
Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point:
The official description of Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At Origin, we understand the complexities of today’s multi-lingual, global organisations and their needs to procure centrally, enabling cost and deployment efficiency savings across their businesses. In order to achieve this Origin are able to provide a full range of original or compatible keyboard replacements enabling the keyboard language to be changed on the most modern laptops in the market.

Short summary description Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point:
This short summary of the Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point, Keyboard, German, Swiss, DELL, Dell E5/6xxx

Long summary description Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point:
This is an auto-generated long summary of Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point based on the first three specs of the first five spec groups.

Origin Storage Laptop Internal Swiss/German KBD for LAT E5/6XXXX 84 Keys Non-Backlit Dual Point. Type: Keyboard. Keyboard language: German, Swiss. Brand compatibility: DELL, Compatibility: Dell E5/6xxx

Features
Type *
Keyboard
Brand compatibility *
DELL
Compatibility *
Dell E5/6xxx
Product colour
Black
Material
Plastic
Display
Touchscreen
No
3D
No
Glossy display
No
Keyboard
Keyboard number of keys
84
Keyboard language
German, Swiss
Keyboard backlit
No
Numeric keypad
No
Packaging data
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)