location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 8 Bay Rackmount iSCSI Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I8500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568803
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:31:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure :
The long product name of Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I8500, Intel Xscale IOP, 8 x 3.5 SATA, 350W, 2U
More>>>
Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure:
The official description of Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust Data Management
Every organization is different. The i8500 empowers your organization with a bevy of RAID modes, including RAID 0, 1, 0+1, 3, 5, 6, 10, 30, 50, 60 and JBOD. Choose the configuration that makes the most sense for your network or setup different arrays for different jobs. With the i8500, the choice is yours.

Superior Data Protection
Crucial company data can't be left to chance, which is why the i8500 is built for data security. Choose the optional Battery Backup Module (BBM) and enable the i8500 to safeguard unwritten data even in the event of a power outage. The i8500 even allows up to 32 snapshot versions, letting you easily rollback changes made to the system when the need arises.

Ultimate Flexibility and Connectivity
As your company's needs change, the i8500 can easily change along with it. Online disk roaming gives you the flexibility to install your drives into another i8500 without any data loss. And online volume expansion, migration, auto-rebuilding allow you to add extra storage at any time without service interruptions. What's more, the i8500 supports 8 host cluster connections per volume, allowing it to act as a centralized data storage pool for even large organizations.

Blazing System Performance and Speed
Your business moves fast and so should your data. Equipped with an Intel Xscale IOP CPU and 1GB of DDR RAM, the i8500 not only offers nearly instantaneous system response, but also enables transfer speeds of up to 105MB/s with a single port and 190MB/s with dual ports.

Short summary description Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure:
This short summary of the Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure, Rack (2U), Intel® XScale®

Long summary description Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure:
This is an auto-generated long summary of Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure based on the first three specs of the first five spec groups.

Origin Storage Thecus 8 Bay Rackmount iSCSI Enclosure. Chassis type: Rack (2U). Processor family: Intel® XScale®

Storage
RAID levels
0, 1, 0+1, 3, 5, 6, 10, 50, 60, JBOD
Hot-swap drive bays
Yes
Processor
Processor family *
Intel® XScale®
Network
DHCP client
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (2U)
Performance
Web-based management
Yes
Performance
On/off switch
Yes
Power
Power supply unit (PSU) capacity
350 W
Redundant power supply (RPS) support
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Dimensions (WxDxH)
428 x 586 x 90 mm
Compatible operating systems
Windows XP Pro/2003/Vista Mac 9.1 Linux
Networking features
Gigabit Ethernet
Power LED
Yes