location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I4500R-4000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568735
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U)
  • - Total installed storage capacity: 4 TB Number of storage drives supported: 4
  • - Intel® XScale® IOP80331
  • - 0.5
  • - iSCSI support
  • - 250 W
Long product name Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb :
The long product name of Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i4500R, Intel Xscale IOP80331, 512MB DR333 DIMM, 4 x 1TB 3.5 SATA
More>>>
Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb:
The official description of Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unparalleled Performance
For users that need their data in a hurry, the i5500/i4500R has them covered. The i5500/i4500R brings unparalleled data throughput via iSCSI. With a powerful Intel® XScale CPU and 512MB of DDR memory, the i5500/i4500R delivers blazing performance for even the most demanding storage user.

Uninterrupted RAID Capacity Expand
Need to add more storage capacity to the i5500/i4500R but can't afford the downtime? The i5500/i4500R features online RAID capacity expansion, which means that users can have bigger hard disks added to available slot and joining an existing RAID without having to power down the system. The i5500/i4500R will automatically rebuild your RAID array and increase your storage capacity with zero downtime.

Dynamic Volume Management
With the i5500/i4500R, flexibility is the name of the game. With the i5500/i4500R, users can change volume sizes on the fly without having to reboot or restart the system. Is your database starting to outgrow the space you originally allocated it? Simply reconfigure the volume from the web interface and assign unused capacity to your existing volume without any service interruptions.

Cost Effective
The i5500/i4500R is far and away the price/performance leader. Instead of setting up a costly and complicated fiber channel network throughout your office for block level data sending, the i5500/i4500R accomplishes this via iSCSI. With the i5500/i4500R, users can obtain close to fiber channel class performance at a fraction of the cost.

Easy Integration
With its dual Gigabit Ethernet ports, the i5500/i4500R was designed to be easily integrated into existing network infrastructures. Simply connect the i5500/i4500R to your Ethernet network and begin enjoying legendary Thecus performance and data security.

Short summary description Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb:
This short summary of the Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb, Rack (1U), Intel® XScale®, IOP80331, 4 TB

Long summary description Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb:
This is an auto-generated long summary of Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb based on the first three specs of the first five spec groups.

Origin Storage Thecus 4 Bay Rackmount iSCSI Enclosure with 4Tb. Total installed storage capacity: 4 TB, Storage drive capacity: 1.02 TB, Storage drive interface: Serial ATA. Processor family: Intel® XScale®, Processor model: IOP80331. Internal memory: 0.5 GB. Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (1U)

Storage
Storage drive capacity *
1.02 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
1, 0+1, 3, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Total installed storage capacity *
4 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Processor
Processor family *
Intel® XScale®
Processor model *
IOP80331
Memory
Internal memory *
0.5 GB
Network
iSCSI support
Yes
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Rack (1U)
Performance
Web-based management
Yes
On/off switch
Yes
Power
Power supply unit (PSU) capacity
250 W
Redundant power supply (RPS) support
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 90%
Storage temperature (T-T)
-10 - 50 °C
Other features
Compatible operating systems
Windows XP Pro/2003/Vista Mac 9.1 Linux
Networking features
Gigabit Ethernet
Power LED
Yes
Power consumption (standby)
78 W