location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP-750S/5-NB35
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146566236
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:31:19
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Warranty: 3 years (Return to Base)
Long product name Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit :
The long product name of Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

750GB, 5400RPM, SATA Media Bay Notebook Drive
More>>>
Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit:
The official description of Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Storage Ltd manufactures a full range of Quality Matched Hard Drive Solutions for most major Branded Servers, Notebooks and Desktops, such as Dell, Compaq, HP, Toshiba, and IBM. All Quality Matched Drive Solutions come with 3 years advanced replacement warranty and also come with free pre and post sales technical support. We can supply replacements or upgrades in form factors, 2.5" to 3.5" connectivity's including IDE, SATA, SAS and SCSI and of course in all available capacities and spin speeds

Short summary description Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit:
This short summary of the Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit, 750 GB, 5400 RPM, 2.5", Serial ATA

Long summary description Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit:
This is an auto-generated long summary of Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit based on the first three specs of the first five spec groups.

Origin Storage 750GB EliteBook/ProBook 2.5in 5400Rpm Media Bay (2nd) SATA HD Kit. HDD capacity: 750 GB, HDD speed: 5400 RPM, HDD size: 2.5", Interface: Serial ATA

Features
HDD capacity *
750 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Interface *
Serial ATA
Power
Operating voltage
5 V
Other features
Product colour
White
Internal
Yes
USB powered
No
Other features
Compatible products
HP/Compaq Business Notebook 6530b, HP/Compaq Business Notebook 6535b, HP/Compaq Business Notebook 6730b, HP/Compaq Business Notebook 6735b, HP/Compaq Business NoteBook 6930p, HP/Compaq Business NoteBook 8530p, HP/Compaq EliteBook 8440p Notebook, HP/Compaq EliteBook 8530w Mobile Workstation, HP/Compaq EliteBook 8540p Notebook, HP/Compaq EliteBook 8540w Mobile Workstation, HP/Compaq EliteBook 8730w Mobile Workstation, HP/Compaq EliteBook 8740w Mobile Workstation, HP/Compaq ProBook 6360b, HP/Compaq ProBook 6440b, HP/Compaq ProBook 6450b, HP/Compaq ProBook 6455b, HP/Compaq ProBook 6460b, HP/Compaq ProBook 6540b, HP/Compaq ProBook 6545b, HP/Compaq ProBook 6550b, HP/Compaq ProBook 6555b, HP/Compaq ProBook 6560b