location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENFIPLITE-U500-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146576013
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Does not invalidate OEM warranty
  • - 100% compatible replacement/upgrade for storage solutions
  • - Pre- & Post-Sale UK Based Tech Support
Warranty: 5 Year Advanced
Long product name Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit :
The long product name of Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit
More>>>
Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit:
The official description of Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Storage Ltd manufactures a full range of Matched Hard Drive & Solid State Solutions for most major branded Servers, laptops and desktops, such as Dell, HP, Toshiba, and Lenovo. All of our Matched Drive Solutions come with up to 5 years advanced replacement warranty and also come with free pre and post sales technical support. We can supply replacements or upgrades in form factors of 2.5" or 3.5" with either SATA or SAS interfaces, available in a range of capacities and spin speeds. All our Matched Drive Solutions are just that, matched to the system you have for 100% compatibility, right first time, every time!

Short summary description Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit:
This short summary of the Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit, 2.5", 500 GB, 5400 RPM

Long summary description Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit:
This is an auto-generated long summary of Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit based on the first three specs of the first five spec groups.

Origin Storage 500GB FIPS-140-2 Universal 5.4K SATA AES128bit/1st HD Kit. HDD size: 2.5", HDD capacity: 500 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
500 GB
HDD speed *
5400 RPM
Interface *
Serial ATA III
Type *
HDD
Component for *
Laptop
Hot-swap *
No
Storage drive buffer size
16 MB
HDD interface transfer rate
6 Gbit/s
HDD number of heads
2
Average seek time
12 ms
Average latency
5.6 ms
Bytes per sector
4096
Refurbished
No
Power
Power consumption (idle)
0.45 W
Operating voltage
5 V
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
1 G
Non-operating vibration
5 G
Operating altitude
304.8 - 12192 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
225 G
Non-operating shock
1000 G
Technical details
Sustainability certificates
RoHS
Weight & dimensions
Width
69.8 mm
Height
6.8 mm
Weight
180 g
Packaging data
Storage drive adapter included
No
Storage drive caddy included
No
Quantity
1
Logistics data
Harmonized System (HS) code
84717050
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 1 distributor(s)