location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENFIP-DELL-500/NB53
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146575580
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2 :
The long product name of Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB 2.5" SATA Enigma FIPS for Dell Latitude E4310
More>>>
Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2:
The official description of Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Storage, a leading manufacturer and distributor of IT storage solutions, has today announced the launch of Enigma FIPS. The FIPS 140-2 solution is the latest in the Enigma range to provide companies of all sizes with a quick and cost effective way to secure computers using the highest levels of hardware encryption.

Short summary description Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2:
This short summary of the Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2 data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2, 500 GB, 2.5", Serial ATA

Long summary description Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2:
This is an auto-generated long summary of Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2 based on the first three specs of the first five spec groups.

Origin Storage 500GB ENIGMA FIPS LAT E4310SATA 2.5in 5.4K AES256bit OPAL2. HDD capacity: 500 GB, HDD size: 2.5", Interface: Serial ATA

Features
HDD capacity *
500 GB
HDD size *
2.5"
Interface *
Serial ATA
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 90%
Other features
Internal
Yes
Security algorithms
FIPS 140-2
Number of products included
1 pc(s)
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Compatible products
Dell Latitude E4310