location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSERIES/COMBO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146522850
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:30:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE :
The long product name of Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Removeable Media Bay CDRW/DVD Rom
More>>>
Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE:
The official description of Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell media bay CDRW/DVD Rom drive - removable D-bay for Inspiron, Latitude D series, and Precision M series. Works With Inspiron XPS, 300m, 500m, 510m, 600m, 8500, 8600(c) : Latitude D500, 505, 510, 520, 600, 610, 620, 800, 810, 820 - also D400, 410, 420 external D-Bay ( not included ) with Precision M20, M60, M65, M70.

Short summary description Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE:
This short summary of the Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE, Beige, Nero 7 Backup. WinDVD 4 Playback Software.

Long summary description Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE:
This is an auto-generated long summary of Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE based on the first three specs of the first five spec groups.

Origin Storage D SERIES MEDIA BAY CDRW/DVD COMBO DRIVE. Product colour: Beige. Bundled software: Nero 7 Backup. WinDVD 4 Playback Software.

Design
Internal *
Yes
Product colour
Beige
Packaging content
Bundled software
Nero 7 Backup. WinDVD 4 Playback Software.