location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataLocker 3 512GB SSD AES 256 Encrypted HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DL512SSDV3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146586364 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Read Intensive, Mobile/Desktop Based, Professional Solutions
  • - Does not invalidate OEM warranty
  • - 100% compatible replacement/upgrade for storage solutions
  • - Pre- & Post-Sale UK Based Tech Support
Warranty: 3 Year Advanced Replacement
Long product name Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD :
The long product name of Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DataLocker 3 512GB SSD AES 256 Encrypted HD
More>>>
Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD:
The official description of Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Inception TLC830 Pro range of SSD Solutions are manufactured by Origin using the highest quality Tier 1 NAND and the latest generation of controllers which enables us to provide both high performance and strong reliability. All of our Inception SSDs come with 3 years advanced replacement warranty alongside free, in -house pre and post sales technical support. We can supply the TLC830 Pro in form factors of 2.5", 3.5" & M.2 with either SATA or NVME interfaces, whilst being available in a range of capacities designed to increase the performance & extend the lifecycle of any laptop or desktop.

Short summary description Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD:
This short summary of the Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD, 512 GB, 2.5", USB Type-A, 3.2 Gen 1 (3.1 Gen 1), 550 MB/s, Black, Silver

Long summary description Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD:
This is an auto-generated long summary of Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD based on the first three specs of the first five spec groups.

Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD. SSD capacity: 512 GB, SSD form factor: 2.5". USB connector: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Read speed: 550 MB/s, Write speed: 520 MB/s. Password protection, Product colour: Black, Silver

Solid state drive
SSD form factor
2.5"
Interface
Serial ATA III
Memory type
MLC
SSD capacity *
512 GB
Read speed *
550 MB/s
Write speed *
520 MB/s
Ports & interfaces
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Thunderbolt technology *
No
Wi-Fi *
No
Features
Housing material *
Metal, Rubber
Protection features
Shock resistant
Product colour *
Black, Silver
Password protection *
Yes
Hardware encryption *
Yes
Security algorithms
256-bit AES, FIPS 140-2, FIPS 197
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Features
Mean time between failures (MTBF)
2000000 h
Certification
TAA Compliant, RoHs Compliant, FCC, CE, WEE, KCC
Power
Power consumption (idle)
0.54 W
Operational conditions
Operating temperature (T-T)
62 - 55 °C
Storage temperature (T-T)
-40 - 2 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
8 - 90%
Operating shock
417 G
Maximum operating altitude
3000 m
Maximum non-operating altitude
12000 m
Technical details
Sustainability certificates
RoHS
Weight & dimensions
Width
87 mm
Depth
28 mm
Height
125 mm
Weight
300 g
Other features
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 12:44:48
Uk has collected 6 expert reviews for Origin Storage DataLocker 3 512GB SSD AES 256 Encrypted HD and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
macworld.co.uk
Updated:
2016-11-10 12:44:48
Portable hard disks are widely available and very affordable these days. The only disadvantage with portable drives is the increased risk of loss or theft when you’re on the move. If you need extra security features to protect your data, and you don’t...
Good Secure password-protected hard drive; rugged construction...
Bad Poor documentation; very expensive...
80%
gadgetspeak.com
Updated:
2016-11-10 12:44:48
Everybody should be responsible for the protection of their data where ever it is stored. This next product could help in this respect when data is stored on an external hard drive...
64%
wired.com
Updated:
2016-11-10 12:44:48
0%
wired.com
Updated:
2016-11-10 12:44:48
Typing on the DL3′s backlit touchscreen keypad is easy, but you're also protected against “shoulder surfers” by a randomizer that shuffles the key layout after each use. What appears to be a normal keypad with sequential numbers one time will have a total...
Good Layered security: RFID, PIN, keypad scrambler, and AES 256bit encryption. Best touchscreen I tried...
Bad Expensive, though nonRFID models are cheaper. No autolock = security hole. Supports USB 3.0, but read/write speeds are not its strong suit...
70%
techworld.com
Updated:
2016-11-10 12:44:48
Portable hard disks are widely available and very affordable these days. The only disadvantage with portable drives is the increased risk of loss or theft when you’re on the move. If you need extra security features to protect your data, and you don’t...
Bottom line The manual could have done a better job of explaining how to create your new password, but the DataLocker does provide a very secure means of protecting your important files if the drive gets lost when you’re away from your office. That extra security...
0%