location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DL512SSD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146586357
Category:
Encryption is the process of encoding messages (or information) in such a way that third parties cannot read it, but only authorized parties can. Data encryption devices are machines that encrypt data.
Data Encryption Devices Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:46:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Read Intensive, Mobile/Desktop Based, Professional Solutions
  • - Does not invalidate OEM warranty
  • - 100% compatible replacement/upgrade for storage solutions
  • - Pre- & Post-Sale UK Based Tech Support
Warranty: 3 Year Advanced Replacement
Long product name Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD :
The long product name of Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD
More>>>
Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD:
The official description of Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Inception TLC830 Pro range of SSD Solutions are manufactured by Origin using the highest quality Tier 1 NAND and the latest generation of controllers which enables us to provide both high performance and strong reliability. All of our Inception SSDs come with 3 years advanced replacement warranty alongside free, in -house pre and post sales technical support. We can supply the TLC830 Pro in form factors of 2.5", 3.5" & M.2 with either SATA or NVME interfaces, whilst being available in a range of capacities designed to increase the performance & extend the lifecycle of any laptop or desktop.

Short summary description Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD:
This short summary of the Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD, External, 256-bit AES, FIPS 140-2, RoHS, Black, Grey, 26.8 mm, 86.6 mm

Long summary description Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD:
This is an auto-generated long summary of Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD based on the first three specs of the first five spec groups.

Origin Storage DataLocker 2 512GB SSD FIPS 140-2 AES 256 Encrypted HD. Form factor: External, Security algorithms: 256-bit AES, FIPS 140-2, Compliance certificates: RoHS. Width: 26.8 mm, Depth: 86.6 mm, Height: 124.6 mm. Quantity per pack: 1 pc(s)

Features
Form factor *
External
Security algorithms *
256-bit AES, FIPS 140-2
PIN-secured access *
Yes
SmartCard slot *
No
USB port *
Yes
USB version
2.0
SSD support
Yes
Built-in display
Yes
Compliance certificates
RoHS
Features
Product colour
Black, Grey
Plug and Play
Yes
Weight & dimensions
Width
26.8 mm
Depth
86.6 mm
Height
124.6 mm
Weight
255 g
Packaging data
Quantity per pack
1 pc(s)