location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL512R72D31333LV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146624752
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Does not invalidate OEM warranty
  • - 100% compatible replacement/upgrade for memory solutions
  • - All Origin Storage memory modules are manufactured using high quality components from major brands
Warranty: Lifetime
Long product name Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v :
The long product name of Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v
More>>>
Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v:
The official description of Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Storage Matched Memory solutions are 100% guaranteed compatible for the target system, come with a lifetime warranty and are only manufactured using components from the top global manufacturers. Origin Matched Memory enables a cost effective upgrade process no matter the situation, whether your clients are re-purposing existing infrastructure or purchasing new systems looking to utilise the benefits offered by using compatible solutions vs the OEM Original. Origin Matched Memory is available in a wide breadth of generations covering DDR2, 3 & 4, and also in a variety of form factors covering SODIMM, FBDIMM, UDIMM, RDIMM and LRDIMM meaning that we can supply memory for nearly any laptop, desktop or server configuration.

Short summary description Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v:
This short summary of the Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v:
This is an auto-generated long summary of Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v based on the first three specs of the first five spec groups.

Origin Storage 4Gb DDR3-1333 PC3-10600R (2Rx8) ECC Registered 1.35v. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Features
Buffered memory type
Registered (buffered)
CAS latency
11
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR3
Memory clock speed *
1333 MHz
Component for *
PC/Server
Memory form factor *
240-pin DIMM
ECC *
Yes
Memory ranking
2
Memory voltage
1.35 V
Backlight
No
Windows operating systems supported
Yes
Features
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-25 - 95 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
133.3 mm
Depth
3.8 mm
Height
30.4 mm
Weight
100 g