location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-WMF-990SFF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146633174
Category:
Object which supports a CPU (Central Processing Unit in a computer) and holds it in place.
CPU Holders Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:33:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Warranty: 1 year
Long product name Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF :
The long product name of Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optiplex SFF Wall Mount - Fixed Monitor
More>>>
Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF:
The official description of Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with most flat panel displays, 75mm and 100mm VESA hole pattern, Wallmount bracket supports up to 50 lbs, All required mounting hardware is included, PC & Monitor not included

Short summary description Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF:
This short summary of the Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF, 22.679 kg, 100 x 75 mm, Dell Optiplex 790SFF/990SFF

Long summary description Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF:
This is an auto-generated long summary of Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF based on the first three specs of the first five spec groups.

Origin Storage Wall Mount w/ fixed Monitor for Optiplex 790SFF/990SFF. Maximum weight capacity: 22.679 kg, Panel mounting interface: 100 x 75 mm, Compatibility: Dell Optiplex 790SFF/990SFF

Features
Maximum weight capacity *
22.679 kg
Panel mounting interface
100 x 75 mm
Features
Compatibility
Dell Optiplex 790SFF/990SFF
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)