Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-500SH/7-NB38
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9509
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 20 Dec 2017 11:41:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Advanced Replacement - 2 Years
Long product name Origin Storage 500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit :
The short editorial description of Origin Storage 500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit

500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit
More>>>
Short summary description Origin Storage 500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit:
This short summary of the Origin Storage 500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit, 2.5", 500 GB, 7200 RPM, Serial ATA II, 32 MB, Hybrid-HDD

Long summary description Origin Storage 500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit:
This is an auto-generated long summary of Origin Storage 500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit based on the first three specs of the first five spec groups.

Origin Storage 500GB Latitude E6400 2.5in 7200RPM Main/1st SATA Hybrid Kit. Hard drive size: 2.5", Hard drive capacity: 500 GB, Hard drive speed: 7200 RPM, Hard drive interface: Serial ATA II, Device type: Hybrid-HDD, Drive device, buffer size: 32 MB, Hybrid hard drive (H-HDD) cache memory: 4 GB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)