location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DELL-100EMLCSA-S7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-100EMLCSA-S7
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:31:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100 GB 3.5" Serial ATA
  • - MLC
  • - S.M.A.R.T. support
Warranty: 3 years
Long product name Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC :
The long product name of Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100GB EMLC 3.5" SATA Hot Swap Dell PowerEdge
More>>>
Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC:
The official description of Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Storage is a global supplier of IT storage solutions and components. The company's product portfolio includes hard disk drive solutions, RAID solutions and OEM parts. Origin Storage prides itself on superior customer service, competitive pricing and knowledgeable sales staff. The company is unique, not only in its product range but also in its philosophy, which adds up to a professional purchasing experience. Origin Storage - the ideal partner for all your storage management needs.

Short summary description Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC:
This short summary of the Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage DELL-100EMLCSA-S7, 100 GB, 3.5"

Long summary description Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC:
This is an auto-generated long summary of Origin Storage DELL-100EMLCSA-S7 internal solid state drive 3.5" 100 GB Serial ATA MLC based on the first three specs of the first five spec groups.

Origin Storage DELL-100EMLCSA-S7. SSD capacity: 100 GB, SSD form factor: 3.5"

Features
SSD form factor *
3.5"
SSD capacity *
100 GB
Interface *
Serial ATA
Memory type *
MLC
S.M.A.R.T. support
Yes
Windows operating systems supported
Yes
Features
Compatible products
Dell PowerEdge 1950 Dell PowerEdge 1950 III Dell PowerEdge 2900 Dell PowerEdge 2900 III Dell PowerEdge 2950 Dell PowerEdge 2950 III Dell PowerEdge 2970 Dell PowerEdge 840 Dell PowerEdge R300 Dell PowerEdge R900 Dell PowerEdge R905 Dell PowerEdge T300 Dell PowerEdge T605 Dell PowerVault DL2000 Dell PowerVault NF100 Dell PowerVault NF500 Dell PowerVault NF600 Dell Precision WorkStation R5400
Other features
Product colour
Multicolour
Internal
Yes
Connectivity technology
Wired