location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-1000SATA/7-F24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146633228
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:59:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5" 7200 RPM Serial ATA III
  • - PC HDD
  • - Storage drive buffer size: 32 MB
  • - 6 Gbit/s
  • - 115 g
Long product name Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy :
The long product name of Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy
More>>>
Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy:
The official description of Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Storage is a global supplier of IT storage solutions and components. The company's product portfolio includes hard disk drive solutions, RAID solutions and OEM parts. Origin Storage prides itself on superior customer service, competitive pricing and knowledgeable sales staff. The company is unique, not only in its product range but also in its philosophy, which adds up to a professional purchasing experience. Origin Storage - the ideal partner for all your storage management needs.

Short summary description Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy:
This short summary of the Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy, 1 TB, 7200 RPM, 32 MB, 2.5", Serial ATA III

Long summary description Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy:
This is an auto-generated long summary of Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy based on the first three specs of the first five spec groups.

Origin Storage 1TB SATA 7.2K PWS T7600 2.5in HD Kit w/Caddy. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 2.5", Interface: Serial ATA III

Features
HDD capacity *
1 TB
HDD speed *
7200 RPM
Storage drive buffer size *
32 MB
HDD size *
2.5"
Interface *
Serial ATA III
Type *
HDD
Component for *
PC
HDD interface transfer rate
6 Gbit/s
Access time
13 ms
Read seek time
12 ms
Full stroke seek time
20 ms
Track to track seek time
1 ms
Average seek time
12 ms
Average latency
4.2 ms
Bytes per sector
512
Refurbished
No
Power
Power consumption (standby)
0.2 W
Power consumption (read)
1.8 W
Power
Power consumption (write)
1.8 W
Power consumption (idle)
1 W
Operating voltage
5 V
Start-up current
5.5 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating shock
225 G
Non-operating shock
1000 G
Packaging content
Storage drive adapter included
No
Storage drive caddy included
Yes
Weight & dimensions
Width
70 mm
Height
9.5 mm
Depth
100 mm
Weight
115 g
Other features
Compliance certificates
RoHS
Compatible products
Dell PWS T7600