location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C10GT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568841
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:31:24
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express
  • - Wi-Fi
  • - Internal
Long product name Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8 :
The long product name of Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C10GT, PCI Express x4, x8, SFP+ x1, CX4 x1, 3.2W
More>>>
Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8:
The official description of Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enables 10Gb Ethernet Connectivity
Featuring a Tehuti Luxor TN3020-D processor, the C10GT grants your system compatibility with next-generation 10Gb Ethernet networks. This increased bandwidth yields astonishing file transfer performance and opens up high-bandwidth access to both server and storage applications.

Dual Cable Interface
The C10GT sports a unique dual cable interface which has one CX4 port for copper cables, and one SFP+ port that can accommodate both copper and fiber optic cable types. Whether your network uses copper or fiber optic cabling, the C10GT has you covered.

High Compatibility
The C10GT is fully compliant with a wide range of protocols, including IEEE 802.3ae, IEEE 802.3ak, and IEEE 802.1q VLAN standards. And with support for a number of operating systems including Windows Server 2003, Windows Server 2008, Windows XP, Windows Vista, and Linux, the C10GT is easily integrated into virtually any network.

Full WMI Support
System administrators will rejoice with the C10GT's compatibility with the Windows Management Interface (WMI), which enables them to manage both local and remote computers quickly and conveniently.

Upgrade Your Thecus NAS
The C10GT is a full-height PCI-e adapter that can be installed in both PCI Express x4 and x8 slots, which means high compatibility with a wide range of systems. Best of all, the C10GT can also be installed in select Thecus NAS devices, such as the N7700PRO, N7700+, N8800PRO and N8800+, bringing your Thecus NAS to the world of 10Gb Ethernet.

Short summary description Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8:
This short summary of the Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8 data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8, Internal, Wired, PCI Express

Long summary description Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8:
This is an auto-generated long summary of Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8 based on the first three specs of the first five spec groups.

Origin Storage Thecus Full Height 10Gb Ethernet Card PCI Express x4 x8. Internal. Connectivity technology: Wired, Host interface: PCI Express

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Network
Wi-Fi
Yes
Jumbo frames support
Yes
Design
Internal *
Yes
Certification
RoHS compliant, CE, FCC, C-Tick, VCCI, BSMI
Power
Power consumption (typical)
3.2 W
System requirements
Compatible operating systems
Windows Server 2003, Server 2008, XP, Vista Linux 2.4.X Linux 2.6.X, Linux 64-bit
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Other features
Compliance industry standards
IEEE 802.3ae, IEEE 802.3ak, IEEE 802.1q
Data transfer rate
10 Gbit/s
Power LED
Yes
Wireless connection
Yes
Network ready
Yes