location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADP-TFTRACK1
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK :
The long product name of Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Flat Panel Adapter
More>>>
Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK:
The official description of Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This AC adapter is compatible with the Dell 14" Rack FP Flat Panel monitor - 1U Pre-2002.

Short summary description Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK:
This short summary of the Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK, 12 V, 2 A, Flat Panel Monitor 14" Rack ( Compal ), Black

Long summary description Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK:
This is an auto-generated long summary of Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK based on the first three specs of the first five spec groups.

Origin Storage AC Adapter Kit for Dell Rack Monitor ( Compal ) - UK. Output voltage: 12 V, Output current: 2 A, Compatibility: Flat Panel Monitor 14" Rack ( Compal ). Product colour: Black

Features
Output voltage *
12 V
Output current
2 A
Features
Compatibility
Flat Panel Monitor 14" Rack ( Compal )
Design
Product colour *
Black