location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thecus 4 Bay Rackmount NAS Enclosure with 8Tb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1U4600R-8000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146568704
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 8.192 TB Number of storage drives supported: 4
  • - Intel® Celeron®
  • - 1 DDR2
  • - iSCSI support
  • - 250 W
Long product name Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb :
The long product name of Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U4600R, Intel Celeron, 1024MB DDR2, 4 x 2TB 3.5 SATA, 5 x USB 2.0, 2 x RJ-45
More>>>
Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb:
The official description of Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate Performance with Intel Celeron Technology
Enterprises simply cannot afford to wait for their data, which is why the 1U4600 is built for speed. Featuring Intel Celeron Technology, the 1U4600 comes equipped to handle multiple client access and deliver quick system response and increased data throughput.

Built-in Cloud Networking
For cloud computing applications, the 1U4600 offers easy multiple system management with Cloud Networking. This feature enables administrators to manage multiple 1U4600s via a single master system, simplifying administration and saving time in the process. No more having to configure storage devices one at a time - the 1U4600 makes it easy.

Three Storage Systems in One
With the 1U4600, businesses are getting three devices in one: a NAS, a DAS, and an iSCSI device. Choose the right mode for your organization and experience the flexibility of the Thecus 1U4600.

Signature Dual DOM Design
A Disk On Module (DOM) contains all of the system's critical software. If it stops working for any reason, your system firmware could be inaccessible - or worse. With the 1U4600R's Dual DOM™ Design, a secondary DOM automatically reprograms the primary DOM if it fails, meaning your data is always safe and accessible.

Online RAID Volume Management
Managing RAID volumes has never been easier thanks to the 1U4600's Online RAID Volume Management. Administrators can easily expand or migrate RAID volumes without having to power down the system, eliminating costly downtime.

Two short years ago, Thecus Technology shook up the world of enterprise storage with the release of the 1U4500 - a rackmount storage server which utilized SATA technology. Today, Thecus is pleased to announce a follow up to this groundbreaking device: the 1U4600 Rackmount NAS Server. Offering increased system performance and complete security and flexibility, the 1U4600 is an excellent storage solution for the growing enterprise.

Business users need to access data as quickly as possible, which is why the 1U4600 is built for speed. Powered by Intel Celeron technology and 1GB of DDR memory, the 1U4600 delivers tremendous data transfer performance and quick system response even with multiple client access. For organizations that require cloud computing applications, the 1U4600 fits the bill nicely with its cloud networking ability. This feature allows multiple 1U4600 units to be accessed by a master system, forming a huge data pool. Being a Thecus product, data security is also top-notch, featuring multiple RAID modes, including RAID 0, 1, 5, 6, 10 and JBOD. Best of all, administrators can take advantage of online-RAID volume management to handle such tasks as RAID expansion or migration with zero downtime.

But the 1U4600 is also incredibly flexible. For starters, it can be used in NAS, DAS, or iSCSI mode, depending on the needs of the organization. To keep things running smoothly, the 1U4600 is built with a dual DOM design, which enables the main system DOM to be reprogrammed by a secondary DOM should it fail for any reason. And to guard against sudden power supply failure, power redundancy is also available with the 1U4600R, which packs a 250W redundant power supply for uninterrupted service.

Short summary description Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb:
This short summary of the Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb, Intel® Celeron®, 1 GB, DDR2, 8.192 TB

Long summary description Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb:
This is an auto-generated long summary of Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb based on the first three specs of the first five spec groups.

Origin Storage Thecus 4 Bay Rackmount NAS Enclosure with 8Tb. Processor family: Intel® Celeron®. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 8.192 TB

Storage
Storage drive capacity *
2.05 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
ext3, XFS, ZFS
Total installed storage capacity *
8.192 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Processor
Processor family *
Intel® Celeron®
Memory
Internal memory *
1 GB
Internal memory type
DDR2
Maximum RAM supported
1 GB
Network
iSCSI support
Yes
Supported network protocols
TCP/IP/Appletalk
Maximum data transfer rate
1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity
5
Ethernet LAN (RJ-45) ports *
2
Performance
Management protocols
SMB/CIFS, HTTP/HTTPS, FTP, NFS v3, AFP
Web-based management
Yes
Reset button
Yes
On/off switch
Yes
Power
Power supply unit (PSU) capacity
250 W
Redundant power supply (RPS) support
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
0 - 80%
Other features
Compatible operating systems
Windows 2000/XP/2003/Vista/7 UNIX/Linux Mac OS X
Networking features
Gigabit Ethernet
Power LED
Yes
Link/Act LED
Yes
Serial interface type
RS-232