Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 1U4200XXXR Storage Server

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U4200XXXR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1U4200XXXR show
Show alternative article codes used in the online market place
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9886
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Origin Storage 1U4200XXXR Storage Server :
The short editorial description of Origin Storage 1U4200XXXR Storage Server

Intel Atom D525, 1 GB DDR3 SODIMM, 4 x 3.5 SATA, RJ-45x2, 5 x USB 2.0, 250W, 1U
More>>>
Short summary description Origin Storage 1U4200XXXR Storage Server:
This short summary of the Origin Storage 1U4200XXXR Storage Server data-sheet is auto-generated and uses the product title and the first six key specs.
Origin Storage 1U4200XXXR, 0, 1, 5, 6, 10, JBOD, ext3,ext4,XFS,ZFS, Intel® Atom™, D525, 1.8 GHz, DMI
Long summary description Origin Storage 1U4200XXXR Storage Server :

Origin Storage 1U4200XXXR. RAID levels: 0, 1, 5, 6, 10, JBOD, Supported file systems: ext3,ext4,XFS,ZFS. Processor family: Intel® Atom™, Processor model: D525, Processor frequency: 1.8 GHz. RAM capacity: 1 GB, RAM type: DDR3, Maximum RAM supported: 1 GB. Supported network protocols: TCP/IP/Appletalk, Data transfer rate (max): 1000 Mbit/s. Management protocols: SMB/CIFS, HTTP/HTTPS, FTP, TFTP, NFS v3, AFP

This is an auto-generated long summary of Origin Storage 1U4200XXXR Storage Server based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Sitecom MD-254 Storage Server Sitecom MD-254 Storage Server
(show image)
MD-254 MD-254  —