location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Origin PC EON15-X Intel® Core™ i5 i5-4460S Laptop 39.6 cm (15.6") Full HD 8 GB 500 GB HDD NVIDIA® GeForce® GTX 965M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin PC Check ‘Origin PC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EON15-X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT46158S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Origin PC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin PC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 15:23:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Origin PC EON15-X Intel® Core™ i5 i5-4460S Laptop 39.6 cm (15.6") Full HD 8 GB 500 GB HDD NVIDIA® GeForce® GTX 965M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4460S 2.9 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB 1600 MHz 2 x 4 GB
  • - 500 GB HDD
  • - NVIDIA® GeForce® GTX 965M 4 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8.1 64-bit
Long product name Origin PC EON15-X Intel® Core™ i5 i5-4460S Laptop 39.6 cm (15.6") Full HD 8 GB 500 GB HDD NVIDIA® GeForce® GTX 965M Windows 8.1 Black :
The long product name of Origin PC EON15-X Intel® Core™ i5 i5-4460S Laptop 39.6 cm (15.6") Full HD 8 GB 500 GB HDD NVIDIA® GeForce® GTX 965M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4460S (6M Cache 2.9GHz), 15.6" LED Full HD 1920x1080, 8GB 1600MHz, 500GB HDD, Intel HD Graphics 4600 + NVIDIA GTX 965M 4GB, 2.0M WebCam, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, Windows 8.1 64-bit
More>>>
Short summary description Origin PC EON15-X Intel® Core™ i5 i5-4460S Laptop 39.6 cm (15.6") Full HD 8 GB 500 GB HDD NVIDIA® GeForce® GTX 965M Windows 8.1 Black:
This short summary of the Origin PC EON15-X Intel® Core™ i5 i5-4460S Laptop 39.6 cm (15.6") Full HD 8 GB 500 GB HDD NVIDIA® GeForce® GTX 965M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Origin PC EON15-X, Intel® Core™ i5, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Origin PC EON15-X Intel® Core™ i5 i5-4460S Laptop 39.6 cm (15.6") Full HD 8 GB 500 GB HDD NVIDIA® GeForce® GTX 965M Windows 8.1 Black:
This is an auto-generated long summary of Origin PC EON15-X Intel® Core™ i5 i5-4460S Laptop 39.6 cm (15.6") Full HD 8 GB 500 GB HDD NVIDIA® GeForce® GTX 965M Windows 8.1 Black based on the first three specs of the first five spec groups.

Origin PC EON15-X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4460S, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 965M. Operating system installed: Windows 8.1. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-09-25 08:23:29
Uk has collected 15 expert reviews for Origin PC EON15-X Intel® Core™ i5 i5-4460S Laptop 39.6 cm (15.6") Full HD 8 GB 500 GB HDD NVIDIA® GeForce® GTX 965M Windows 8.1 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
thunderbaylive.com
Updated:
2015-09-25 08:23:18
Lisa Gade demonstrates gameplay on the Origin PC EON15-X. Check out our video review of the Origin PC EON15-X...
0%
techradar.com
Updated:
2015-09-25 08:23:29
Desktop performance in a gaming laptop is something we've chased forever. The latest and greatest components including Nvidia's Maxwell GPU series have taken mobile computing closer than it's ever been to a solid 60 frames per second.This year, the line t...
Good Refined design, Great value for the highest, end model, Desktop, grade performance...
Bad Razor thin viewing angles...
Bottom line The EON15-X proves how much performance Origin can put a 15.6-inch gaming laptop complete with a desktop processor...
90%
techradar.com/au/
Updated:
2015-09-25 08:23:29
Desktop performance in a gaming laptop is something we've chased forever. The latest and greatest components including Nvidia's Maxwell GPU series have taken mobile computing closer than it's ever been to a solid 60 frames per second.This year, the line...
Good Refined design, Great value for the highestend model, Desktopgrade performance...
Bad Razor thin viewing angles...
Bottom line The EON15-X proves how much performance Origin can put a 15.6-inch gaming laptop complete with a desktop processor...
90%
apcmag.com
Updated:
2015-10-17 06:20:12
We'll get back to that performance in a minute, but first, a quick detour to look at the overall build. While heavy at 3.5kg (plus another 900g for the gigantic charger), there's a lot to like otherwise. The looks are fairly low-key, save for the customi...
80%
devontechsupport.com
Updated:
2017-05-21 06:11:02
Desktop performance in a gaming laptop is something we've chased forever. Last year, the 15-inch Origin EON15-X was first machines that came closest to reaching that level of performance. Thanks to the best mobile graphics from Nvidia's Maxwell line and a...
Good This isn't the first time Origin has put a desktop processor into a laptop, but this new rendition refines the model. It's a much more energy efficient unit that doesn't need two power bricks as with the older EON15-X. It's considerably smaller and lighte...
Bad The lackluster display is really the only sour note of this 15.6-inch gaming laptop. The screen's dreadfully narrow viewing angles makes plugging in an external screen an absolutely necessity for long gaming sessions. That said, the screen doesn't complet...
Bottom line With a desktop processor onboard you might think the Origin EON15-X was only meant for users who need an extra processor kick for creating media, but it's simply a great value proposition.For $2,507 (about £1,710, AU$3,355) you can't get a better best pro...
0%
techspot.com
Updated:
2015-09-25 08:23:18
Ultrabooks, shmultrabooks. Mobile or otherwise, gamers know there is no substitute for a massive slab of expensive and power-hungry hardware. Sure, the dividing line between laptop and desktop performance is thinning, but the singularity at which both con...
Good Desktop CPU. Fastest laptop we've reviewed to date. Thinnest and lightest notebook of its kind. 4K UHD display option. Highly configurable with prices starting at $1680. Remarkable storage options. Solid build quality. Easily upgraded.
Bad Hot and loud during gaming. Origininstalled upgrades quickly add up in price (DIY upgrades will save you money!). Battery life will keep you tethered to the grid. Wish the TN panel was a little brighter.
Bottom line The EON15-X is armed with a GeForce GTX 980M. As it stands, this is currently the undisputed king of mobile GPUs. The GTX 980M, more so than any previous generations, is remarkably close in specs to its desktop counterpart. On paper, the performance is ab...
80%
pcworld.com_techhive.com
Updated:
2015-09-25 08:23:29
It's time to go Glengarry Glen Ross on dual-core processors in gaming laptops. As in, hey dual-core processor, I've got some bad news for you from downtown: Mitch and Murray said you're fired because gaming laptops should go to closers. And yes, dual-core...
Good Desktop CPU that cruises at 4GHz all day, nVidia's top of the line GeForce GTX 980m gives you top flight gaming...
Bad Battery life, as expected, is dismal...
Bottom line For a gaming laptop that's almost portable, the Origin EON15-X offers performance that's hard to beat. It doesn't offer “desktop-class” performance or any of that guff, it actually offers desktop performance in a laptop. Period. That makes the EON15-X a p...
70%
pcmag.com
Updated:
2015-09-25 08:23:29
Want a high-end gaming laptop that does more than empty your wallet? The Origin EON15-X ($2,579 as tested) delivers gaming performance and heavy-hitting processing power, thanks to a top-of-the-line Nvidia graphics card and a potent, desktop-class Intel C...
Good Desktop-class processor. Solid gaming performance, thanks to an Nvidia GeForce GTX 980M graphics card. Lots of storage space with a speedy PCIe-connected solid-state drive. Keyboard has customizable backlighting.
Bad Short battery life. No touch screen or optical drive...
Bottom line The Origin EON15-X is a high-end gaming laptop that delivers strong processing power and serious gaming performance...
80%
pcgamer.com
Updated:
2015-09-25 08:23:29
Now, a fully decked-out EON15-X is prohibitively expensive at over $5000. Origin PC's baseline configuration is much more reasonable, starting around $1700, and the configuration we're testing costs about $1000 more than that. But isn't customization one...
Bottom line The EON 15-X offers great configuration options and a powerful desktop CPU, but its mobile GPU holds it back from true desktop-caliber gaming performance...
83%
Laptopmag.com
Updated:
2015-09-25 08:23:29
When it comes to gaming laptops, carrying a little more junk in the trunk isn't necessarily a bad thing. Case in point: the Origin Eon15-X ($2,699 as reviewed; $1,799 starting configuration), which features a frame-rate-shredding Nvidia GeForce GTX 980M G...
Good Excellent graphics and performance, Sleek, attractive chassis, Comfortable keyboard with springy feedback...
Bad Poor battery life, Display lacks brightness and vividness, Runs hot, Heavy for a mainstream laptop...
Bottom line The 15-inch Origin Eon15-X packs the power of much larger notebooks...
70%
mobiletechreview.com
Updated:
2015-09-26 11:45:31
It's a gaming desktop in a laptop. Sorta. Origin PC thinks outside the box about what goes inside the box. They make insanely fast, boxy and bodacious gaming laptops and desktops that are a bit chunky and aggressive looking and combine the best and fastes...
Good Fast yet compact for a gaming laptop. Desktop CPU, strong dedicated graphics options, very customizable...
Bad It's a hefty hunk, fans are loud when gaming or working the CPU hard. Battery life is poor...
Bottom line The Origin PC EON15-X starts at a seductive $1,798, the same ballpark as other high end gaming laptops. When configured with a core i7 and the NVIDIA GeForce GTX 970M or 980M, the price creeps north of the $2,000 mark and our decked out 1080p model is a p...
80%