location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA-9E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0616320629878 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully compatible with specified laptops
  • - Photo for illustrative purposes only
  • - Genuine OEM Parts
Warranty: 1 Year
Long product name Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H :
The long product name of Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H
More>>>
Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H:
The official description of Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Storage supply a full range of fully compatible replacement Batteries and Mains Adapters for all our customers' needs.
Our quality batteries and mains adapters are all tested fully to ensure 100% compatibility with each system and are manufactured to either meet or exceed the specifications of the original manufacturers products.
We can supply replacement Batteries and Mains Adapters for almost all makes and models of Dell, Compaq, HP, IBM, Toshiba, Lenovo, Sony, Fujitsu, Acer, Panasonic and many more.

Short summary description Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H:
This short summary of the Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H, Laptop, Indoor, 100-240 V, 50/60 Hz, 240 W, 19.5 V

Long summary description Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H:
This is an auto-generated long summary of Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H based on the first three specs of the first five spec groups.

Origin Storage AC Adapter PWS M6500 UK-Version 240W 19.5V 12.3A OEM P/N J938H. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Capacity: 240 W. Product colour: Black. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s), Cables included: AC

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
240 W
Output voltage *
19.5 V
Output current
12.3 A
Adjustable output voltage
No
Power plug type
Type C
Brand compatibility
DELL
Power
Capacity
240 W
Design
Product colour *
Black
On/off switch
No
Sustainability
Sustainability certificates
RoHS
Packaging data
Cables included
AC
Quantity per pack *
1 pc(s)
Packaging content
Included power plug types
UK
Technical details
Compliance certificates
RoHS
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)