Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Battery MacBook 13"series WHITE

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery MacBook 13"series WHITE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC-MBOOK13W
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13465
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year RTB
Long product name Origin Storage Battery MacBook 13"series WHITE :
The short editorial description of Origin Storage Battery MacBook 13"series WHITE

Battery for MacBook 33.02 cm (13")series WHITE
More>>>
Origin Storage Battery MacBook 13"series WHITE:
The official marketing text of Origin Storage Battery MacBook 13"series WHITE as supplied by the manufacturer

Compatibility: MacBook 13" series (WHITE) (MA254LL/A, MA255LL/A, MA699LL/A, MA700LL/A, MB061LL/A, MB061LL/B, MB062LL/A, MB062LL/B, MB402LL/A, MB403LL/A)

Short summary description Origin Storage Battery MacBook 13"series WHITE:
This short summary of the Origin Storage Battery MacBook 13"series WHITE data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Battery MacBook 13"series WHITE, Battery

Long summary description Origin Storage Battery MacBook 13"series WHITE:
This is an auto-generated long summary of Origin Storage Battery MacBook 13"series WHITE based on the first three specs of the first five spec groups.

Origin Storage Battery MacBook 13"series WHITE. Type: Battery

Features
Type *
Characteristics of the device.
Battery
Product colour
The colour e.g. red, blue, green, black, white.
White
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
4800 mAh
Battery voltage
The voltage (V) of the battery.
11.1 V
Country Distributor
Nederland 1 distributor(s)
Customer service details
X