location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage iBook (2nd generation) - 14 inch screen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iBook (2nd generation) - 14 inch screen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC-IBK2/14L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146556848
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 14:30:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Warranty: 1 Year
Long product name Origin Storage iBook (2nd generation) - 14 inch screen :
The long product name of Origin Storage iBook (2nd generation) - 14 inch screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BTI MC-IBK2/14L Laptop Battery, Li-Ion, 14.8V, 4000mAh
More>>>
Origin Storage iBook (2nd generation) - 14 inch screen:
The official description of Origin Storage iBook (2nd generation) - 14 inch screen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-High quality replacement Battery.
-Guaranteed 100% OEM compatible with your Laptop.
-1 Year manufacture warranty.

Short summary description Origin Storage iBook (2nd generation) - 14 inch screen:
This short summary of the Origin Storage iBook (2nd generation) - 14 inch screen data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage iBook (2nd generation) - 14 inch screen, Battery

Long summary description Origin Storage iBook (2nd generation) - 14 inch screen:
This is an auto-generated long summary of Origin Storage iBook (2nd generation) - 14 inch screen based on the first three specs of the first five spec groups.

Origin Storage iBook (2nd generation) - 14 inch screen. Type: Battery

Features
Type *
Battery
Product colour
White
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4000 mAh
Battery voltage
14.8 V
Number of battery cells
8