Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage Car Adapter for PowerBook G4 - 17" power adapter/inverter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Adapter for PowerBook G4 - 17"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC-AAG4/17
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12949
This statistic is based on the 87057 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85068 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year RTB
Long product name Origin Storage Car Adapter for PowerBook G4 - 17" power adapter/inverter :
The short editorial description of Origin Storage Car Adapter for PowerBook G4 - 17" power adapter/inverter

Car Adapter for PowerBook G4 - 43.18 cm (17")
More>>>
Short summary description Origin Storage Car Adapter for PowerBook G4 - 17" power adapter/inverter:
This short summary of the Origin Storage Car Adapter for PowerBook G4 - 17" power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage Car Adapter for PowerBook G4 - 17", PowerBook G4 (17")

Long summary description Origin Storage Car Adapter for PowerBook G4 - 17" power adapter/inverter:
This is an auto-generated long summary of Origin Storage Car Adapter for PowerBook G4 - 17" power adapter/inverter based on the first three specs of the first five spec groups.

Origin Storage Car Adapter for PowerBook G4 - 17". Compatibility: PowerBook G4 (17")

Features
Compatibility
The other products, software and hardware this product can be used with.
PowerBook G4 (17")
Customer service details
X