Origin Storage logo

Origin Storage 85552 InfiniBand/fibre optic cable 5 m LC OFNR Aqua colour

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42036
Info modified on:
06 Nov 2023, 12:18:19
End of life date:
06 Nov 2023
Short summary description Origin Storage 85552 InfiniBand/fibre optic cable 5 m LC OFNR Aqua colour:

Origin Storage 85552, 5 m, OFNR, OM3, LC, LC

Long summary description Origin Storage 85552 InfiniBand/fibre optic cable 5 m LC OFNR Aqua colour:

Origin Storage 85552. Cable length: 5 m, Cable type: OFNR, Fibre optic type: OM3, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.