Origin Storage logo

Origin Storage 85551 InfiniBand/fibre optic cable 3 m LC OFNR Aqua colour

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22210
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
17 Oct 2023
Short summary description Origin Storage 85551 InfiniBand/fibre optic cable 3 m LC OFNR Aqua colour:

Origin Storage 85551, 3 m, OFNR, OM3, LC, LC

Long summary description Origin Storage 85551 InfiniBand/fibre optic cable 3 m LC OFNR Aqua colour:

Origin Storage 85551. Cable length: 3 m, Cable type: OFNR, Fibre optic type: OM3, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.