location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DELL PowerEdge R710 sliding rail kit (with cable management)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2URAIL-R7-CMA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146562023
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 11:28:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Oct 2023
Product end of life date
Long product name Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management) :
The long product name of Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dell PowerEdge R710 Sliding Rail Kit
More>>>
Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management):
The official description of Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell PowerEdge R710 is a 2U Rackmount Server that uses the new Dell Ready rail kit. The rails themselves no longer attach to the rear mounting surface of the rack post but now wrap around and attach to the front mounting surface. The square hooks that Dell has used for years on their rail kits have been replaced by a set of pins and a small safety latch. This fully sliding replacement rail kit offers all of the same benefits as the Dell rail with an increased mounting depth range.

Short summary description Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management):
This short summary of the Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management) data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management), 48.3 cm (19")

Long summary description Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management):
This is an auto-generated long summary of Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management) based on the first three specs of the first five spec groups.

Origin Storage DELL PowerEdge R710 sliding rail kit (with cable management). Size (imperial): 48.3 cm (19")

Technical details
Form factor
2U
Weight & dimensions
Size (imperial)
48.3 cm (19")
Country Distributor
España 1 distributor(s)
United Kingdom 2 distributor(s)