location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Orient Technologies BTP-R880NP 203 x 180 DPI Wired Direct thermal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Orient Technologies Check ‘Orient Technologies’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTP-R880NP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT8BE-E show
Show alternative article codes used in the online market place
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Orient Technologies’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Orient Technologies: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Orient Technologies BTP-R880NP 203 x 180 DPI Wired Direct thermal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 203 x 180 DPI
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN
  • - Built-in barcodes
  • - Black
  • - 1.7 kg
Long product name Orient Technologies BTP-R880NP 203 x 180 DPI Wired Direct thermal :
The long product name of Orient Technologies BTP-R880NP 203 x 180 DPI Wired Direct thermal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BTP-R880NP Thermal POS printer - 230 mm/s, 203 x 180 dpi, USB, Ethernet, Black
More>>>
Short summary description Orient Technologies BTP-R880NP 203 x 180 DPI Wired Direct thermal:
This short summary of the Orient Technologies BTP-R880NP 203 x 180 DPI Wired Direct thermal data-sheet is auto-generated and uses the product title and the first six key specs.

Orient Technologies BTP-R880NP, Direct thermal, 203 x 180 DPI, 230 mm/sec, 8.3 cm, 82.5, 80, 76, 69.5, 57.5 mm, Wired

Long summary description Orient Technologies BTP-R880NP 203 x 180 DPI Wired Direct thermal:
This is an auto-generated long summary of Orient Technologies BTP-R880NP 203 x 180 DPI Wired Direct thermal based on the first three specs of the first five spec groups.

Orient Technologies BTP-R880NP. Print technology: Direct thermal, Maximum resolution: 203 x 180 DPI, Print speed: 230 mm/sec. Maximum roll diameter: 8.3 cm, Supported paper width: 82.5, 80, 76, 69.5, 57.5 mm. Connectivity technology: Wired, Standard interfaces: USB 2.0, Ethernet. Built-in barcodes: 1D, 2D, CODABAR (NW-7), EAN13, EAN8, ITF-14, PDF417, UPC-A, UPC-E, Flash memory: 2 MB, Mean time between failures (MTBF): 360000 h. Product colour: Black