Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Fan electric space heater
- - Number of power levels: 3
- - Timer
- - Placement options: Floor
- - LCD
- - Heating power: 2000 W
- - Adjustable thermostat
- - Green, White
Long product name Orieme SILO Green, White 2000 W Fan electric space heater
:
2000 W, Thermostat, Timer, LCD, Oscillation, 2.8 kg
The long product name of Orieme SILO Green, White 2000 W Fan electric space heater. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2000 W, Thermostat, Timer, LCD, Oscillation, 2.8 kg
More>>>
Short summary description Orieme SILO Green, White 2000 W Fan electric space heater:
This short summary of the Orieme SILO Green, White 2000 W Fan electric space heater data-sheet is auto-generated and uses the product title and the first six key specs.
Orieme SILO, Fan electric space heater, Floor, Green, White, LCD, 2000 W, 1000 W
Long summary description Orieme SILO Green, White 2000 W Fan electric space heater:
This is an auto-generated long summary of Orieme SILO Green, White 2000 W Fan electric space heater based on the first three specs of the first five spec groups.
Orieme SILO. Type: Fan electric space heater. Placement options: Floor, Product colour: Green, White, Display: LCD. Heating power: 2000 W, Heating power (min): 1000 W. Width: 90 mm, Depth: 78 mm, Height: 600 mm. Heat source: Electric