Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Orieme TAICROL S 60W Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Orieme
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAICROL S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K25801 show
Show alternative article codes used in the online market place
Category
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Orieme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2323
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 15 Mar 2018 12:23:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Orieme TAICROL S 60W Chrome:
This short summary of the Orieme TAICROL S 60W Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Orieme TAICROL S, Chrome, 60 W, 220-240V, 50Hz, 470 mm, 450 mm, 1500 mm

Long summary description Orieme TAICROL S 60W Chrome:
This is an auto-generated long summary of Orieme TAICROL S 60W Chrome based on the first three specs of the first five spec groups.

Orieme TAICROL S. Colour of product: Chrome. Power consumption (typical): 60 W, Power requirements: 220-240V, 50Hz. Width: 470 mm, Depth: 450 mm, Height: 1500 mm. Package dimensions (WxDxH): 510 x 165 x 645 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.