Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Orieme RITMO 40 60W Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Orieme
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RITMO 40
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K24316 show
Show alternative article codes used in the online market place
Category
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Orieme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2269
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 26 Feb 2018 01:27:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Orieme RITMO 40 60W Green :
The short editorial description of Orieme RITMO 40 60W Green

desk fan 40 cm, 60 W, Swing, 2.6 kg, pastel green
More>>>
Short summary description Orieme RITMO 40 60W Green:
This short summary of the Orieme RITMO 40 60W Green data-sheet is auto-generated and uses the product title and the first six key specs.

Orieme RITMO 40, Green, 60 W, 230V, 50Hz, 451 mm, 308 mm, 579 mm

Long summary description Orieme RITMO 40 60W Green:
This is an auto-generated long summary of Orieme RITMO 40 60W Green based on the first three specs of the first five spec groups.

Orieme RITMO 40. Colour of product: Green. Power consumption (typical): 60 W, Power requirements: 230V, 50Hz. Width: 451 mm, Depth: 308 mm, Height: 579 mm. Package dimensions (WxDxH): 460 x 127 x 550 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.