Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Orieme HR 18 LS Silver 1800W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Orieme
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR 18 LS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K23821 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Orieme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2681
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 26 Feb 2018 01:27:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Orieme HR 18 LS Silver 1800W :
The short editorial description of Orieme HR 18 LS Silver 1800W

3 x 600 W, quartz elements, 1.3 kg
More>>>
Short summary description Orieme HR 18 LS Silver 1800W:
This short summary of the Orieme HR 18 LS Silver 1800W data-sheet is auto-generated and uses the product title and the first six key specs.

Orieme HR 18 LS, Quartz glass, Wall, Silver, 1800 W, 600 W, 550 mm

Long summary description Orieme HR 18 LS Silver 1800W:
This is an auto-generated long summary of Orieme HR 18 LS Silver 1800W based on the first three specs of the first five spec groups.

Orieme HR 18 LS. Heating element type: Quartz glass. Placement options: Wall, Colour of product: Silver. Heating power: 1800 W, Heating power (min): 600 W. Width: 550 mm, Depth: 117 mm, Height: 152 mm. Heat source: Electric

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.