location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Orieme CF 1200 IPX4 Grey 1200 W Quartz electric space heater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Orieme Check ‘Orieme’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CF 1200 IPX4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K23814 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Orieme: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Orieme CF 1200 IPX4 Grey 1200 W Quartz electric space heater
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quartz electric space heater
  • - Placement options: Wall
  • - Heating power: 1200 W
  • - Grey
Long product name Orieme CF 1200 IPX4 Grey 1200 W Quartz electric space heater :
The long product name of Orieme CF 1200 IPX4 Grey 1200 W Quartz electric space heater. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200W, Carbon fiber heating element, Wall mounted, IPX4
More>>>
Short summary description Orieme CF 1200 IPX4 Grey 1200 W Quartz electric space heater:
This short summary of the Orieme CF 1200 IPX4 Grey 1200 W Quartz electric space heater data-sheet is auto-generated and uses the product title and the first six key specs.

Orieme CF 1200 IPX4, Quartz electric space heater, IPX4, Wall, Grey, 1200 W, 600 W

Long summary description Orieme CF 1200 IPX4 Grey 1200 W Quartz electric space heater:
This is an auto-generated long summary of Orieme CF 1200 IPX4 Grey 1200 W Quartz electric space heater based on the first three specs of the first five spec groups.

Orieme CF 1200 IPX4. Type: Quartz electric space heater, International Protection (IP) code: IPX4. Placement options: Wall, Product colour: Grey. Heating power: 1200 W, Heating power (min): 600 W. Width: 750 mm, Depth: 115 mm, Height: 200 mm. Heat source: Electric