location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ORICO - BLACK - BLACK card reader USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ORICO Check ‘ORICO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CARD READER - BLACK CARD READER - BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ORICO-7566C3-BK show
Show alternative article codes used in the online market place
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘ORICO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ORICO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ORICO - BLACK - BLACK card reader USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CF, MS Micro (M2), Memory Stick (MS), SD, xD
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - 5000 Mbit/s
  • - Acrylonitrile butadiene styrene (ABS), Aluminium
  • - Black
Long product name ORICO - BLACK - BLACK card reader USB 3.2 Gen 1 (3.1 Gen 1) :
The long product name of ORICO - BLACK - BLACK card reader USB 3.2 Gen 1 (3.1 Gen 1). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0, SD/CF/M2/MS/XD, black
More>>>
Short summary description ORICO - BLACK - BLACK card reader USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the ORICO - BLACK - BLACK card reader USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

ORICO CARD READER - BLACK CARD READER - BLACK, CF, MS Micro (M2), Memory Stick (MS), SD, xD, Black, 5000 Mbit/s, Acrylonitrile butadiene styrene (ABS), Aluminium, 2 TB, USB 3.2 Gen 1 (3.1 Gen 1)

Long summary description ORICO - BLACK - BLACK card reader USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of ORICO - BLACK - BLACK card reader USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

ORICO CARD READER - BLACK CARD READER - BLACK. Compatible memory cards: CF, MS Micro (M2), Memory Stick (MS), SD, xD, Product colour: Black, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Power source type: USB. Width: 78 mm, Depth: 8 mm, Height: 42 mm