location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Orange SPV E650 6.1 cm (2.4") 1050 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Orange Check ‘Orange’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPV E650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPV-E650
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Orange’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Orange: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Orange SPV E650 6.1 cm (2.4") 1050 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - 0.201 GHz
  • - microSDHC, SDIO
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium Polymer (LiPo) 1050 mAh
Long product name Orange SPV E650 6.1 cm (2.4") 1050 mAh Silver :
The long product name of Orange SPV E650 6.1 cm (2.4") 1050 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SPV E650 Mobile Phone
More>>>
Short summary description Orange SPV E650 6.1 cm (2.4") 1050 mAh Silver:
This short summary of the Orange SPV E650 6.1 cm (2.4") 1050 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Orange SPV E650, 6.1 cm (2.4"), 240 x 320 pixels, 0.201 GHz, Silver

Long summary description Orange SPV E650 6.1 cm (2.4") 1050 mAh Silver:
This is an auto-generated long summary of Orange SPV E650 6.1 cm (2.4") 1050 mAh Silver based on the first three specs of the first five spec groups.

Orange SPV E650. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Processor frequency: 0.201 GHz. Rear camera type: Single camera. Battery capacity: 1050 mAh. Product colour: Silver. Weight: 140 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 11:46:44
Uk has collected 6 expert reviews for Orange SPV E650 6.1 cm (2.4") 1050 mAh Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
pocket-lint.com
Updated:
2013-11-09 11:46:44
Can Orange perform with this HTC clone?...
Good Crisp clear display, QWERTY keyboard, Windows Mobile 6...
Bad No 3G, No HSDPA, no touchscreen keys at times fidly...
Bottom line The Orange SPV 650 is a well polished handset that whilst not going out of its way to perform wonders does offer a good solid offering nonetheless...
80%
alphr.com
Updated:
2013-11-09 11:46:44
A great little smartphone thats both desirable and, thanks to Windows Mobile 6, very speedy. The i-mate K-JAM was our A-Listed smartphone of choice during much of last year, but both it and its successor - the HTC TyTN - were simply too bulky to carr...
83%
itreviews.com
Updated:
2013-11-09 11:46:44
Windows Mobile 6 Smartphone with QWERTY keyboard: Orange has always been very keen on Windows Mobile Smartphones, and it doesnt come as any surprise that it is the first UK network operator to launch a Windows Mobile 6 device. Windows Mobile 6 is...
0%
trustedreviews.com
Updated:
2013-11-09 11:46:44
Orange has an uncanny knack of producing mobile units that get closer and closer to my single device ideal. I've been using the SPV M3100 since last September and it managed to fulfil many of my needs, being smaller than the SPV M5000 , but still sporting...
Bottom line The SPV E650 is the first device I've come across that can truly be described as a single solution for data and voice. It's small enough to be carried around in any situation and fully featured enough to handle all of your mobile data needs. OK, so it's n...
100%