location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Oral-B Vitality White + Clean Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oral-B Check ‘Oral-B’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vitality White + Clean
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D12013W
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Oral-B’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oral-B: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 12:23:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two-Year Limited Warranty
Long product name Oral-B Vitality White + Clean Blue, White :
The long product name of Oral-B Vitality White + Clean Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

D12013W BRAUN PLACK CONTROL PROWHITE SBIANCANTE VITALITY
More>>>
Oral-B Vitality White + Clean Blue, White:
The official description of Oral-B Vitality White + Clean Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to effectively clean and naturally whiten teeth.
Oral-B Vitality White + Clean rechargeable power toothbrush effectively cleans and naturally whitens teeth with a dentist-inspired polishing cup.

FEATURES:
- Pro Bright/White + Clean Brush Head.
- Dentist-inspired polishing cup: Surrounds each tooth to thoroughly remove plaque and polish away surface stains.
- Deep-cleaning bristles: Remove plaque in hard-to-reach areas between teeth.
- Advanced cleaning technology: Surrounds each tooth and gently stimulates the gum line for a fresh-feeling mouth and improved gum health.
- High-speed oscillating-rotating motion: Provides powerful, non-abrasive cleaning with up to 7,600 rotations per minute.
- Advanced bristle system: Ensures deeper cleaning and up to twice as much plaque removal as an ordinary manual toothbrush.
- Interdental tips: Penetrate hard-to-reach areas.
- Extra-soft bristles: Provide gentle yet effective plaque removal.
- Compact, round brush head: Surrounds each tooth for a thorough clean.
- Two-minute timer: Signals after two minutes to help you brush for the recommended brushing time.
- Ergonomically designed handle: Ensures control and manoeuvrability with a non-slip rubber grip on the handle.
- Rechargeable: No need to replace the battery.

Short summary description Oral-B Vitality White + Clean Blue, White:
This short summary of the Oral-B Vitality White + Clean Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Oral-B Vitality White + Clean, Blue, White, 7600 movements per minute, 2 min, Ni-MH, 2 min, 2 pc(s)

Long summary description Oral-B Vitality White + Clean Blue, White:
This is an auto-generated long summary of Oral-B Vitality White + Clean Blue, White based on the first three specs of the first five spec groups.

Oral-B Vitality White + Clean. Product colour: Blue, White, Toothbrush frequency (oscillations): 7600 movements per minute, Timer duration: 2 min. Battery type: Ni-MH, Operating time: 2 min. Number of brush heads included: 2 pc(s)

Features
Toothbrush frequency (oscillations)
7600 movements per minute
Timer duration
2 min
Product colour *
Blue, White
Recharge indicator
Yes
Extra soft, end-rounded polished bristles
Yes
Power
Battery type *
Ni-MH
Power
Number of batteries supported
1
Operating time
2 min
Rechargeable
Yes
Packaging content
Number of brush heads included *
2 pc(s)
1 extra free brush head
Yes
Technical details
Ergonomically tapered handle
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-10-25 04:04:06
Uk has collected 3 expert reviews for Oral-B Vitality White + Clean Blue, White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
consumersearch.com
Updated:
2015-10-25 04:03:51
User reviews of the Oral-B Vitality electric toothbrush are positive, with many saying they didn't expect such good results from such an inexpensive product. Some warn, however, that the battery eventually stops holding a charge. Experts say the main d...
Good Price, Rechargeable...
Bad Battery wears out, Single brush motion, No timer...
0%