location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Oral-B Genius 9100S Sensi Ultrathin Adult Rotating-oscillating toothbrush Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Oral-B Check ‘Oral-B’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Genius
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9100S Sensi Ultrathin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80297720 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4210201187288 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Oral-B’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Oral-B: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 15:38:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Oral-B Genius 9100S Sensi Ultrathin Adult Rotating-oscillating toothbrush Black:
This short summary of the Oral-B Genius 9100S Sensi Ultrathin Adult Rotating-oscillating toothbrush Black data-sheet is auto-generated and uses the product title and the first six key specs.

Oral-B Genius 9100S Sensi Ultrathin, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, Black, 10500 movements per minute, 4 x 30 sec

Long summary description Oral-B Genius 9100S Sensi Ultrathin Adult Rotating-oscillating toothbrush Black:
This is an auto-generated long summary of Oral-B Genius 9100S Sensi Ultrathin Adult Rotating-oscillating toothbrush Black based on the first three specs of the first five spec groups.

Oral-B Genius 9100S Sensi Ultrathin. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 810 g. Package width: 102 mm, Package depth: 235 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Rotating-oscillating toothbrush
Toothbrush frequency (rotations)
10500 movements per minute
Integrated timer *
Yes
Timer duration
4 x 30 sec
Number of teeth brushing modes *
6
Teeth brushing modes *
Daily care, Gum care, Sensitive, Whitening, Polishing
Pressure sensor
Yes
Gums massage
Yes
Product colour *
Black
Brush change indicator
No
Country of origin
Germany
Combined Nomenclature (CN) code
96032100
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Battery life (max)
288 h
Rechargeable
Yes
Fast charging
No
Weight & dimensions
Weight
810 g
Packaging data
Package width
102 mm
Package depth
235 mm
Package height
253 mm
Package weight
1.21 kg
Package type
Box
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
4 pc(s)
Travel case
Yes
Charger
Yes
Tongue cleaner head
Yes
Inter-dental cleaner attachment
No
Batteries included
Yes
Logistics data
Quantity per pack
1 pc(s)
Master (outer) case width
243 mm
Master (outer) case length
318 mm
Master (outer) case height
268 mm
Products per master (outer) case
3 pc(s)
Harmonized System (HS) code
960321
Country Distributor
Italia 1 distributor(s)